Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0372
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.0372
|
-
|
Buy Now |
Cavity Size | Size 2 |
---|---|
Plating Material | Tin |
Terminal Type | Poke-In |
Terminal Orientation | Twisted |
Stock Thickness (Magnet Wire Side) | .013in, .33mm |
Material Thickness | .33mm, .013in |
Aluminum Wire Size | .08 – .16mm, 28 – 25AWG |
Lead Wire Size | 20 – 18AWG, .5 – .8mm² |
Terminal Height | 7.87mm, .31in |
Overall Length | .315in, 8mm |
Magnet Wire Size | 30 – 27AWG, .25 – .36mm |
Packaging Method | Reel |
Wire/Cable Type | Magnet Wire |
Sealable | No |
Termination Method | IDC Standard |
Operating Temperature Range | -65 – 150°C, -85 – 302°F |
Where can I find additional details, specifications and documents for a 160899-2?
Additional datasheets, footprints and schematics for 160899-2 are listed on our Part Details page. You can also find images and similar parts to 160899-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160899-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160899-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160899-2 fall under?
The 160899-2 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 160899-2 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160899-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 160899-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160899-2 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 160899-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160899-2 often in real-time on the comparison pages.
What if I can't find stock of 160899-2?
You can fill out our help required form which you can use to request a quote for 160899-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.