Status: | Unknown |
---|---|
Series: | ZQV Series |
RoHS: | Unknown |
Prices starting from US$2.63
Accessory Type | Jumper |
---|---|
For Use With | Modular Terminals |
No. of Positions | 10Ways |
Pitch Spacing | 5.1mm |
Product Range | ZQV Series |
SVHC | No SVHC (15-Jan-2018) |
10 way jumper bar for DIN terminal,2.5mm | RS |
Terminal Block Jumper, 10Way, 5.1Mm | Newark Electronics |
JUMPER, 10POS, 5.1MM, YELLOW | element14 |
Weidmüller Jumper 10-pin, Yellow, 49.3 x 27.6mm | Distrelec |
Conn Pluggable Jumper M 10 POS 5.1mm ST | Avnet America |
Where can I find additional details, specifications and documents for a 1608940000..?
Additional datasheets, footprints and schematics for 1608940000.. are listed on our Part Details page. You can also find images and similar parts to 1608940000.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1608940000.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1608940000.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1608940000.. fall under?
The 1608940000.. is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1608940000.. when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1608940000.. you can contact the distributor directly for product support, shipping queries etc.
Is the 1608940000.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1608940000.. have stock available?
Authorised distributors including RS, Newark Electronics, element14, Distrelec and Farnell have stock available or on a lead time for 1608940000...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1608940000.. often in real-time on the comparison pages.
What if I can't find stock of 1608940000..?
You can fill out our help required form which you can use to request a quote for 1608940000.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.