Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.49
Material | Nylon |
---|---|
Color | Black |
Thickness | .046in, 1.17mm |
Bundle Range Diameter | 34.93mm, 1.38in |
Width | 4.72mm, .186in |
Length | 7.9in, 164mm |
Agency/Standard | UL |
Packaging Quantity | 100 |
Packaging Method | Bag |
Product Type | Cable Tie |
Tensile Strength | 222.411Newton, 50lbf |
Cable Tie Style | Releasable |
CABLE TIE,RELEASABLE,BLK,100PK | Heilind Electronics |
Cable Tie,releasable,blk,100Pk Rohs Compliant: Yes |Amp Te Connectivity 1-608692-0 | Newark Electronics |
Cable Accessories Tie Nylon Black Bag | Avnet America |
Special Order: CABLE TIE,RELEASABLE,BLK,100PK Cable Tie Style: Releasable Packaging Method: Bag Tensile Strength: 50 lbf Tensile Strength: 222.411 Newton Product Length: 7.9 in Releasable Bag 50 lbf 222.411 Newton | Cable Ties | Part Number: 1-608692-0 | Internal Number: 1-608692-0 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-608692-0?
Additional datasheets, footprints and schematics for 1-608692-0 are listed on our Part Details page. You can also find images and similar parts to 1-608692-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-608692-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-608692-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-608692-0 fall under?
The 1-608692-0 is listed under Wire & Cable > Wire & Cable Accessories > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to 1-608692-0 when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-608692-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-608692-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-608692-0 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and TE Store have stock available or on a lead time for 1-608692-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-608692-0 often in real-time on the comparison pages.
What if I can't find stock of 1-608692-0?
You can fill out our help required form which you can use to request a quote for 1-608692-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.