Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.28
|
4,200
in stock
|
Buy Now | |
Boersig
from US$0.17
|
48,000
in stock
|
Buy Now | |
TTI Europe
from US$0.17
|
19,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
11,873
in stock
|
Buy Now | |
element14
from US$0.29
|
11,873
in stock
|
Buy Now | |
Farnell
from US$0.23
|
11,873
in stock
|
Buy Now | |
TE Store
from US$0.22
|
10,387
in stock
|
Buy Now | |
Rapid Electronics
from US$0.25
|
4,500
in stock
|
Buy Now | |
Distrelec
from US$0.24
|
4,500
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Crimp Type | F-Crimp |
Contact Base Material | Phosphor Bronze |
Terminal Orientation | Straight |
Barrel Type | Open |
Mating Tab Thickness | .032in, .81mm |
Accepts Wire Insulation Diameter Range | 3.1 – 4.3mm, .12 – .169in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Overall Length | .876in, 22.5mm |
Wire Size | 17 – 13AWG, 1.03 – 2.62mm² |
Mating Tab Width | .25in, 6.35mm |
UL Rating | Listed |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Extraction Force | 7 – 100Newton, .7 – 10.2kgf |
Comment | FLK-Wire: Normal Wire |
Packaging Quantity | 1500 |
Packaging Method | Strip/Reel |
Insulated | No |
Sealable | No |
Wire Stop | No |
Insertion Force | Low |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
POSITIVE LOCK RECEP MKI | TTI Europe |
Contact, Crimp, Recaptacle, 17-13Awg | Newark Electronics |
CONTACT, CRIMP, RECAPTACLE, 17-13AWG | element14 |
PL REC 1.0-2.5 MM2 .0160 X 2.060 TPPHBZ Quick Disconnect Terminal Type: Receptacle Wire Size: 17 – 13 AWG Wire Size: 1.03 – 2.62 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 17 – 13 AWG 1.03 – 2.62 mm² 6.35 mm | Quick Disconnect | Part Number: 160831-4 | Internal Number: 160831-4 | TE Connectivity | TE Store |
Terminals POSITIVE LOCK RECPT Reel of 1500 | Rapid Electronics |
TE Connectivity - AMP Positive Lock 250 Connector Accessory | Distrelec |
Positive lock,receptacle,17-13awg,6.35mm | RS |
Quick Disconnect Terminal 13-17AWG RCP Tin Strip | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
For Use With | Positive Lock Connectors |
Wire Size AWG Max | 13AWG |
Wire Size AWG Min | 17AWG |
Current Rating | - |
Contact Material | Phosphor Bronze |
Contact Plating | Tin Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Crimp |
Where can I find additional details, specifications and documents for a 160831-4?
Additional datasheets, footprints and schematics for 160831-4 are listed on our Part Details page. You can also find images and similar parts to 160831-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160831-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160831-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160831-4 fall under?
The 160831-4 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 160831-4 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160831-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 160831-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160831-4 have stock available?
Authorised distributors including Boersig, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for 160831-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160831-4 often in real-time on the comparison pages.
What if I can't find stock of 160831-4?
You can fill out our help required form which you can use to request a quote for 160831-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.