Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fully Insulated | No |
---|---|
Plating Material | Unplated |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Wire Size | .32 – .82mm², 22 – 18AWG |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Width | 6.35mm, .25in |
Overall Length | 22mm, .866in |
Mating Tab Thickness | .032in, .81mm |
Accepts Wire Insulation Diameter Range | .045 – .1in, 1.14 – 2.54mm |
UL Rating | Approved |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Packaging Quantity | 1500 |
Packaging Method | Strip/Reel |
Insulated | No |
Wire/Cable Type | Regular Wire |
Sealable | No |
Terminates To | Wire & Cable |
Insertion Force | Low |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Positive Lock Recep Mki |Amp Te Connectivity 160826-1 | Newark Electronics |
Quick Disconnect Terminal 18-22AWG F 22.3mm 7.4mm | Avnet America |
Where can I find additional details, specifications and documents for a 160826-1?
Additional datasheets, footprints and schematics for 160826-1 are listed on our Part Details page. You can also find images and similar parts to 160826-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160826-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160826-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160826-1 fall under?
The 160826-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 160826-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160826-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 160826-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160826-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 160826-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160826-1 often in real-time on the comparison pages.
What if I can't find stock of 160826-1?
You can fill out our help required form which you can use to request a quote for 160826-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.