Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0160809-2,
CB3192-000 |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.12
|
120,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
120,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
120,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
120,000
in stock
|
Buy Now | |
Farnell
from US$0.15
|
120,000
in stock
|
Buy Now | |
Boersig
from US$0.12
|
20,000
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cavity Size | Size 1 |
---|---|
Plating Material | Tin |
Terminal & Splice Type | Tab |
Terminal Type | Solder Post |
Terminal Orientation | Straight |
Mating Tab Width | 2.8mm, .11in |
Mating Tab Thickness | .51mm, .02in |
Stock Thickness (Magnet Wire Side) | .5mm, .0197in |
Magnet Wire Size | .36 – .45mm, 27 – 25AWG |
Material Thickness | .5mm, .0197in |
Terminal Height | 4.75mm, .187in |
Wire Size | 27 – 25AWG, .102 – .162mm² |
Overall Length | 13mm, .511in |
Identification Number | 9 |
Comment | Two magnet wires may be terminated in the same terminal slot if diameters are equal. |
Packaging Method | Reel/Carton |
Wire/Cable Type | Magnet Wire |
Sealable | No |
Termination Method | IDC Standard |
Mag-Mate With Tab |Amp Te Connectivity 160809-2 | Newark Electronics |
Terminals MAG-MATE WITH TAB | Rapid Electronics |
TE Connectivity MAG-MATE WITH TAB Terminals MAG-MATE WIT | Distrelec |
TERMINAL, TAB, IDC, 25AWG | Farnell |
Magnet Wire Terminal Strip | Avnet America |
Status: | Unknown |
---|---|
Series: | MAG-MATE Series |
RoHS: | Unknown |
Product Range | MAG-MATE Series |
---|---|
Termination | IDC / IDT |
Terminal Type | Tab |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 160809-2?
Additional datasheets, footprints and schematics for 160809-2 are listed on our Part Details page. You can also find images and similar parts to 160809-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160809-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160809-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160809-2 fall under?
The 160809-2 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 160809-2 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160809-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 160809-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160809-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 160809-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160809-2 often in real-time on the comparison pages.
What if I can't find stock of 160809-2?
You can fill out our help required form which you can use to request a quote for 160809-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.