Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$32.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$32.26
|
No stock
|
Buy Now | |
RS Americas
from US$54.11
|
198
in stock
|
Buy Now | |
Heilind Electronics
from US$65.51
|
92
in stock
|
Buy Now | |
TE Store
from US$90.95
|
18
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$65.51
|
18
in stock
|
Buy Now | |
element14
from US$51.23
|
11
in stock
|
Buy Now | |
Newark Electronics
from US$50.77
|
10
in stock
|
Buy Now | |
Farnell
from US$48.60
|
10
in stock
|
Buy Now | |
Avnet America
from US$77.30
|
-
|
Buy Now | |
Boersig
from US$37.99
|
-
|
Buy Now | |
Sager
from US$42.86
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Tape Type | Self Amalgamating / Bonding |
---|---|
Tape Backing Material | Silicone Rubber |
Tape Width - Metric | 25.4mm |
Tape Width - Imperial | 1" |
Tape Length - Metric | 4.572m |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Tape Type | General Purpose |
---|---|
Tape Colour | Black, White |
Roll Length - Imperial | 15ft |
Roll Length - Metric | 4.572m |
Tape Width - Imperial | 1" |
Tape Width - Metric | 25.4mm |
RoHS Compliant | Yes |
Tape, Silicone Fusion, 1 In., 0.51 mm.,15 ft., 54.40 g. ,Black with White Stripe | TE Connectivity 1-608036-4 | RS Americas |
SILICONE FUSION TAPE,1 X15 | Heilind Electronics |
SILICONE FUSION TAPE,1X15' Tape Type: Silicone Fusion Product Width: 25.4 mm Product Width: 1 in Product Length: 4.6 m Product Length: 15 ft Silicone Fusion 25.4 mm 1" 4.6 m | Fusion Tape | Part Number: 1-608036-4 | Internal Number: 1-608036-4 | Alias Number: AMP-1-608036-4 | TE Connectivity | TE Store |
Tape Silicone Fusion Self Bond, Black/White, 1Inx15Ft | Newark Electronics |
Tape | RS |
Cable Accessories Tape Silicone Rubber Black Roll | Avnet America |
SILICONE FUSION TAPE,1"X15' | Boersig |
Adhesive Tapes SILICONE FUSION TAPE 1X15' | Sager |
Where can I find additional details, specifications and documents for a 1-608036-4?
Additional datasheets, footprints and schematics for 1-608036-4 are listed on our Part Details page. You can also find images and similar parts to 1-608036-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-608036-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-608036-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-608036-4 fall under?
The 1-608036-4 is listed under Tools & Maintenance > Adhesives Sealants & Tapes > Tape.
Can I view similar or alternative parts?
You can view similar parts to 1-608036-4 when available in the Tape range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-608036-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-608036-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-608036-4 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, TE Store, Heilind Electronics Asia and element14 have stock available or on a lead time for 1-608036-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-608036-4 often in real-time on the comparison pages.
What if I can't find stock of 1-608036-4?
You can fill out our help required form which you can use to request a quote for 1-608036-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.