Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tape Type | Self Amalgamating / Bonding |
---|---|
Tape Backing Material | Silicone Rubber |
Tape Width - Metric | 24.5mm |
Tape Width - Imperial | 1" |
Tape Length - Metric | 4.572m |
Tape Length - Imperial | 15ft |
Colour | Red |
Status: | Unknown |
---|---|
Series: | 608036 Series |
RoHS: | Compliant |
Tape Type | General Purpose |
---|---|
Tape Colour | Red |
Roll Length - Imperial | 15ft |
Roll Length - Metric | 4.572m |
Tape Width - Imperial | 1" |
Tape Width - Metric | 25.4mm |
Product Range | 608036 Series |
Colour | Red |
RoHS Compliant | Yes |
Tape, Sealing, Red, 1Inx15Ft | Newark Electronics |
Cable Accessories Tape Red Roll | Avnet America |
Special Order: SILICONE FUSION TAPE, 1X15' Tape Type: Silicone Fusion Product Width: 25.4 mm Product Width: 1 in Product Length: 4.6 m Product Length: 15 ft Silicone Fusion 25.4 mm 1" 4.6 m | Fusion Tape | Part Number: 1-608036-3 | Internal Number: 1-608036-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-608036-3.?
Additional datasheets, footprints and schematics for 1-608036-3. are listed on our Part Details page. You can also find images and similar parts to 1-608036-3. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-608036-3. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-608036-3. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-608036-3. fall under?
The 1-608036-3. is listed under Tools & Maintenance > Adhesives Sealants & Tapes > Tape.
Can I view similar or alternative parts?
You can view similar parts to 1-608036-3. when available in the Tape range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-608036-3. you can contact the distributor directly for product support, shipping queries etc.
Is the 1-608036-3. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-608036-3. have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and TE Store have stock available or on a lead time for 1-608036-3..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-608036-3. often in real-time on the comparison pages.
What if I can't find stock of 1-608036-3.?
You can fill out our help required form which you can use to request a quote for 1-608036-3. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.