Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Phosphor Bronze, Pre-Tin |
---|---|
Strip Orientation | End Feed |
Terminal Length | 5mm |
Terminal Orientation | Flag |
Pin Diameter | 2mm, .078in |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Barrel Inside Diameter | .889mm, .035in |
Material Thickness | .012in, .32mm |
Overall Length | 9mm, .354in |
Wire Size | 642 – 1624CMA, 22 – 18AWG, .3 – .9mm² |
Wire Insulation Diameter (Max) | .098in, 2.5mm |
Accepts Wire Insulation Diameter Range | .067 – .098in, 1.7 – 2.5mm |
Wire Insulation Support | With |
Heavy Duty | No |
Connects To | Pin |
Comment | Splice Free |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Insulated | No |
Support Style | Insulation Support |
Wire/Cable Type | Discrete Wire |
Barrel Type | Open Barrel |
Where can I find additional details, specifications and documents for a 160783-6?
Additional datasheets, footprints and schematics for 160783-6 are listed on our Part Details page. You can also find images and similar parts to 160783-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160783-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160783-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160783-6 fall under?
The 160783-6 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 160783-6 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160783-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 160783-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160783-6 have stock available?
Authorised distributors including RS Americas, Boersig and Sager have stock available or on a lead time for 160783-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160783-6 often in real-time on the comparison pages.
What if I can't find stock of 160783-6?
You can fill out our help required form which you can use to request a quote for 160783-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.