Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
5,200
in stock
|
Buy Now | |
TE Store
from US$0.12
|
38,327
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
20,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$19.81
|
-
|
Buy Now | |
element14
from US$0.08
|
-
|
Buy Now | |
Boersig
from US$0.07
|
-
|
Buy Now | |
Sager
from US$23.02
|
-
|
Buy Now | |
Farnell
from US$20.95
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Barrel Type | Open |
Terminal Orientation | Straight |
Wire Size | 20 – 15AWG, .51 – 1.65mm² |
Mating Tab Width | 2.8mm, .11in |
Receptacle Terminal Stock Thickness | .25mm, .01in |
Mating Tab Thickness | .032in, .81mm |
Overall Length | .551in, 14mm |
Accepts Wire Insulation Diameter Range | .08 – .118in, 2.03 – 3mm |
UL Rating | Listed |
CSA Certified | Yes |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Packaging Method | Strip/Reel |
Packaging Quantity | 10000 |
Insulated | No |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Sealable | No |
Wire Stop | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
110 FASTON,REC.,16-20 AWG,TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 16 – 20 AWG Wire Size: .5 – 1.5 mm² Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Receptacle 16 – 20 AWG .5 – 1.5 mm² 2.8 mm | Quick Disconnect | Part Number: 160780-4 | Internal Number: 160780-4 | TE Connectivity | TE Store |
.110 SRS.FASTON REC | TTI Europe |
Receptacle terminal,FASTON 110,AWG 20-15 | RS |
.110 Srs.faston Rec |Amp Te Connectivity 160780-4 | Newark Electronics |
Quick Disconnect Terminal 15-20AWG F 14mm 3.7mm Tin Strip | Avnet America |
FEMALE DISCONNECT, 2.79MM, 20-15AWG | element14 |
Status: | Unknown |
---|---|
Series: | FASTON 110 Series |
RoHS: | Unknown |
Product Range | FASTON 110 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 2.79mm x 0.79mm |
Tab Size - Imperial | 0.11" x 0.032" |
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 15AWG |
Insulator Colour | - |
Conductor Area CSA | 1.5mm² |
Insulator Material | Uninsulated |
Terminal Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 160780-4?
Additional datasheets, footprints and schematics for 160780-4 are listed on our Part Details page. You can also find images and similar parts to 160780-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160780-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160780-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160780-4 fall under?
The 160780-4 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 160780-4 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160780-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 160780-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160780-4 have stock available?
Authorised distributors including TE Store, TTI Europe, RS, Newark Electronics and Avnet America have stock available or on a lead time for 160780-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160780-4 often in real-time on the comparison pages.
What if I can't find stock of 160780-4?
You can fill out our help required form which you can use to request a quote for 160780-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.