Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
E12164-000,
AMPS-0-0160773-4 |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.37
|
2,600
in stock
|
Buy Now | |
Farnell
from US$0.25
|
6,838
in stock
|
Buy Now | |
TTI Europe
from US$0.25
|
6,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
1,838
in stock
|
Buy Now | |
element14
from US$0.30
|
1,838
in stock
|
Buy Now | |
Rapid Electronics
from US$0.27
|
1,600
in stock
|
Buy Now | |
Distrelec
from US$0.31
|
1,600
in stock
|
Buy Now | |
Conrad
from US$0.33
|
669
in stock
|
Buy Now | |
RS Americas
from US$0.24
|
480
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.34
|
160
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
Boersig
from US$0.23
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Terminal Type | Receptacle |
Crimp Type | F-Crimp |
Contact Base Material | Phosphor Bronze |
Barrel Type | Open |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .015in, .4mm |
Wire Size | .51 – 1.65mm², 20 – 15AWG |
Overall Length | 22.9mm, .901in |
Mating Tab Width | 6.35mm, .25in |
Accepts Wire Insulation Diameter Range | .09 – .13in, 2.3 – 3.3mm |
UL Rating | Recognized |
Wire Insulation Support | With |
Extraction Force | 7 – 100Newton, .7 – 10.2kgf |
Mating Retention Type | Dimple |
Comment | FLK-Wire: Normal Wire |
Packaging Quantity | 500 |
Packaging Method | Loose Piece/Carton |
Sealable | No |
Wire/Cable Type | Discrete Wire |
Insertion Force | Low |
Wire Stop | No |
Terminates To | Wire & Cable |
Insulated | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
FEMALE QUICK DISCONNECT, 20-15AWG | Farnell |
POS.LOCK RECEPT | TTI Europe |
POSITIVE LOCK,RECEPTACLE,20-15AWG,6.35MM | RS |
Female Quick Disconnect, 20-15Awg Rohs Compliant: Yes |Amp Te Connectivity 160773-4 | Newark Electronics |
PL LP RECEPTACLE 0.5-1.5 MM2 TPPHBZ | Rapid Electronics |
TE Connectivity - AMP Positive Lock 250 Push-On Term 1.65mm2 | Distrelec |
Silver | Conrad |
Positive lock, receptacle,20-15awg,6.35mm | TE Connectivity 160773-4 | RS Americas |
Terminal: flat | Transfer Multisort Elektronik |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 160773-4?
Additional datasheets, footprints and schematics for 160773-4 are listed on our Part Details page. You can also find images and similar parts to 160773-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160773-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160773-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160773-4 fall under?
The 160773-4 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 160773-4 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160773-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 160773-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160773-4 have stock available?
Authorised distributors including Farnell, TTI Europe, RS, Newark Electronics and element14 have stock available or on a lead time for 160773-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160773-4 often in real-time on the comparison pages.
What if I can't find stock of 160773-4?
You can fill out our help required form which you can use to request a quote for 160773-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.