Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
5,400
in stock
|
Buy Now | |
TTI Europe
from US$0.05
|
70,000
in stock
|
Buy Now | |
TE Store
from US$0.09
|
35,305
in stock
|
Buy Now | |
Distrelec
from US$0.06
|
20,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
15,305
in stock
|
Buy Now | |
element14
from US$0.12
|
15,305
in stock
|
Buy Now | |
Farnell
from US$0.07
|
15,305
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
10,000
in stock
|
Buy Now | |
RS Americas
from US$0.06
|
100
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
from US$0.07
|
-
|
Buy Now | |
Boersig
from US$0.06
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Barrel Type | Open |
Overall Length | 14mm, .551in |
Receptacle Terminal Stock Thickness | .01in, .25mm |
Mating Tab Width | .11in, 2.8mm |
Accepts Wire Insulation Diameter Range | .9 – 1.6mm, .035 – .063in |
Mating Tab Thickness | .81mm, .032in |
Wire Size | .12 – .41mm² |
UL Rating | Listed |
CSA Certified | Yes |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Comment | Versions according to DIN 46247, Part 1, all other versions have dimples, which fit IEC and ISO tabs of nominal Size 2.8. |
Packaging Quantity | 10000 |
Packaging Method | Strip/Reel |
Insertion Force | Normal |
Wire Stop | No |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Insulated | No |
Sealable | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
110 FASTON REC STR AWG26-22 | TTI Europe |
110 FASTON,REC.,26-22 AWG,TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 26 – 22 AWG Wire Size: .12 – .32 mm² Wire Size: 254 – 642 CMA Mating Tab Width: 2.8 mm Receptacle 26 – 22 AWG .12 – .32 mm² 254 – 642 CMA | Quick Disconnect | Part Number: 160772-3 | Internal Number: 160772-3 | TE Connectivity | TE Store |
TE Connectivity 110 FASTON REC. 26-22 AWG TPBR Terminals | Distrelec |
Female Disconnect, 2.79Mm, 26-22Awg | Newark Electronics |
FEMALE DISCONNECT, 2.79MM, 26-22AWG | element14 |
Receptacle terminal,FASTON 110,AWG 26-22 | RS |
Receptacle terminal, FASTON 110,AWG 26-22 | TE Connectivity 160772-3 | RS Americas |
Quick Disconnect Terminal 22-26AWG F 14mm 3.7mm Tin Strip | Avnet America |
Status: | Unknown |
---|---|
Series: | FASTON 110 Series |
RoHS: | Unknown |
Product Range | FASTON 110 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 2.79mm x 0.79mm |
Tab Size - Imperial | 0.11" x 0.032" |
Wire Size AWG Min | 26AWG |
Wire Size AWG Max | 22AWG |
Insulator Colour | - |
Conductor Area CSA | 0.35mm² |
Insulator Material | Uninsulated |
Terminal Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 160772-3?
Additional datasheets, footprints and schematics for 160772-3 are listed on our Part Details page. You can also find images and similar parts to 160772-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160772-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160772-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160772-3 fall under?
The 160772-3 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 160772-3 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160772-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 160772-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160772-3 have stock available?
Authorised distributors including TTI Europe, TE Store, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 160772-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160772-3 often in real-time on the comparison pages.
What if I can't find stock of 160772-3?
You can fill out our help required form which you can use to request a quote for 160772-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.