Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Sensor Connector Size | M23 |
Gender | Plug |
No. of Contacts | 8Contacts |
Sensor Contact Type | Crimp Socket - Contacts Not Supplied |
Sensor Connector Mounting | Right Angle Panel Mount |
IP / NEMA Rating | IP67 |
Connector Coding | N Coded |
Connector Body Material | Brass Zinc Body |
Contact Material | Brass |
Contact Plating | Gold |
Current Rating | 30A |
Voltage Rating | 630V |
SVHC | Lead (15-Jan-2019) |
Connector Mounting | Panel Mount |
Connector Type | Circular |
Contact Gender | Socket |
No. of Positions | 7Ways |
M23,4+3+PE,device connector,Female ctc. | RS |
Circular Connector, Pluscon Series, Receptacle, 7, Socket, Panel Mount Rohs Compliant: Yes |Phoenix Contact 1607429 | Newark Electronics |
Conn, Circ, M23,Socket, Device, Fixed Angled, 4 Pos+PE, Power, Screw Locking | Phoenix Contact 1607429 | RS Americas |
SENSOR CONN, M23, R/A PLUG, 8POS, PANEL | element14 |
Circular Metric Connectors SF-7ES1N8AYW00 | Sager |
Where can I find additional details, specifications and documents for a 1607429?
Additional datasheets, footprints and schematics for 1607429 are listed on our Part Details page. You can also find images and similar parts to 1607429 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1607429 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1607429 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1607429 fall under?
The 1607429 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1607429 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1607429 you can contact the distributor directly for product support, shipping queries etc.
Is the 1607429 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1607429 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Sager have stock available or on a lead time for 1607429.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1607429 often in real-time on the comparison pages.
What if I can't find stock of 1607429?
You can fill out our help required form which you can use to request a quote for 1607429 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.