Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Sensor Connector Size | M23 |
Gender | Receptacle |
No. of Contacts | 8Contacts |
Sensor Contact Type | Crimp Pin - Contacts Not Supplied |
Sensor Connector Mounting | Straight Panel Mount |
IP / NEMA Rating | IP67 |
Connector Coding | N Coded |
Connector Body Material | Brass Zinc Body |
Contact Material | Brass |
Contact Plating | Gold |
Current Rating | 30A |
Voltage Rating | 630V |
SVHC | Lead (15-Jan-2019) |
Connector Mounting | Panel Mount |
Connector Type | Circular |
Contact Gender | Pin |
No. of Positions | 7Ways |
M23,4+3+PE,panel connector,male contact | RS |
Circular Connector, Pluscon Series, Receptacle, 7, Pin, Panel Mount Rohs Compliant: Yes |Phoenix Contact 1607056 | Newark Electronics |
Conn, Circ, M23, Plug, Panel Feed-Thru, Str, 4 Pos+PE, Power, Screw Locking | Phoenix Contact 1607056 | RS Americas |
SENSOR CONNECTOR, M23, RCPT, 8POS, PANEL | element14 |
Circular Metric Connectors SF-7EP1N8ACLDL | Sager |
Where can I find additional details, specifications and documents for a 1607056?
Additional datasheets, footprints and schematics for 1607056 are listed on our Part Details page. You can also find images and similar parts to 1607056 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1607056 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1607056 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1607056 fall under?
The 1607056 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1607056 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1607056 you can contact the distributor directly for product support, shipping queries etc.
Is the 1607056 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1607056 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Sager have stock available or on a lead time for 1607056.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1607056 often in real-time on the comparison pages.
What if I can't find stock of 1607056?
You can fill out our help required form which you can use to request a quote for 1607056 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.