Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Nickel |
---|---|
Weight per Piece | .342g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Contact Base Material | Steel |
Terminal & Splice Type | Ring Tongue |
Underplating Material | None |
Tongue Thickness | .76mm, .03in |
Wire Insulation Diameter | .098 – .138in, 2.5 – 3.5mm |
Wire Insulation Diameter (Max) | .138in, 3.5052mm |
Wire Size | 1624 – 5178CMA, 18 – 13AWG, .8 – 2.1mm² |
Barrel Inside Diameter | .065in, .11in, 2.79mm, 1.65mm |
Overall Length | 20.32mm, .8in |
Wire Insulation Diameter (Min) | .098in |
Stud Diameter | 4.3mm, .169in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 6000 |
Shape Description | Circular/Oval |
Sealable | No |
Wire/Cable Type | Regular Wire |
Barrel Type | Open Barrel |
Stud Size | #8, M4 |
Support Style | Insulation Support |
Insulated | No |
Operating Temperature Range | -40 – 482°F, -40 – 250°C |
Ring Tongue |Amp Te Connectivity 160701-2 | Newark Electronics |
Ring Tongue Terminal 13.5-18AWG 19.9mm 8.7mm Nickel Strip | Avnet America |
RING TONGUE 18-14 AWG .030 X . | TTI Europe |
Where can I find additional details, specifications and documents for a 160701-2?
Additional datasheets, footprints and schematics for 160701-2 are listed on our Part Details page. You can also find images and similar parts to 160701-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160701-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160701-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160701-2 fall under?
The 160701-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 160701-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160701-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 160701-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160701-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig, TTI Europe and Farnell have stock available or on a lead time for 160701-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160701-2 often in real-time on the comparison pages.
What if I can't find stock of 160701-2?
You can fill out our help required form which you can use to request a quote for 160701-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.