Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0160668-2,
F85260-000 |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.50
|
9,700
in stock
|
Buy Now | |
Boersig
from US$0.26
|
20,415
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
9,000
in stock
|
Buy Now | |
element14
from US$0.30
|
7,563
in stock
|
Buy Now | |
Farnell
from US$0.35
|
7,563
in stock
|
Buy Now | |
TE Store
from US$0.34
|
4,516
in stock
|
Buy Now | |
Rapid Electronics
from US$0.59
|
3,252
in stock
|
Buy Now | |
Distrelec
from US$0.41
|
2,252
in stock
|
Buy Now | |
Conrad
from US$0.59
|
1,245
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.38
|
1,184
in stock
|
Buy Now | |
Chip One Stop
from US$0.37
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
190
in stock
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now | |
RS Americas
from US$0.56
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Barrel Type | Open |
Receptacle Terminal Stock Thickness | .01in, .25mm |
Wire Size | 20 – 15AWG, .51 – 1.65mm² |
Overall Length | 14.99mm, .59in, 14.9mm |
Mating Tab Thickness | .032in, .81mm |
Accepts Wire Insulation Diameter Range | .08 – .118in, 2.03 – 3mm |
Mating Tab Width | .11in, 2.8mm |
UL Rating | Listed |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Comment | According to DIN 46340, Part 1 |
Packaging Quantity | 500 |
Packaging Method | Loose Piece/Carton |
Wire/Cable Type | Regular Wire |
Sealable | No |
Wire Stop | No |
Terminates To | Wire & Cable |
Insulated | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Crimp,Faston,rcp,strt,F,15.5-20awg,loose | RS |
FASTON Series AWG 20-15 Non-Insulated Cable Mount Tin Plated Receptacle Assembly | Future Electronics |
TERMINAL, FASTON, 2.79X0.79MM | element14 |
110 FASTIN FASTON,REC.,20-16 AWG,PTBR Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 15 AWG Wire Size: .5 – 1.5 mm² Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Receptacle 20 – 15 AWG .5 – 1.5 mm² 2.8 mm | Quick Disconnect | Part Number: 160668-2 | Internal Number: 160668-2 | Alias Number: AMPS-0-0160668-2 | TE Connectivity | TE Store |
TE 160668-2 110 Fastin-Faston Crimp Receptacle Tin 20-15AWG | Rapid Electronics |
TE Connectivity - AMP FASTON 110 Wire Terminal 1.5mm2 | Distrelec |
FASTIN-faston connectors offer the advantages of the FASTON principle in multi-pole plug-in connections. They are used primarily as a connection plug and couplings within sets of cables are used. The Contacts (plug-in sleeves and flat plug) are in addition with a locking spring to snap into place in the housing.This text is machine translated. | Conrad |
Terminal: flat | Transfer Multisort Elektronik |
Female Disconnect,2.79 X 0.79Mm, 20-15Awg | Newark Electronics |
Quick Disconnect Terminal 15.5-20AWG RCP 15mm 4mm Tin Loose Piece | Avnet America |
Crimp, Faston, rcp, strt, F,15.5-20awg, loose | TE Connectivity 160668-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | FASTON 110 Series |
RoHS: | Unknown |
Product Range | FASTON 110 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 2.8mm x 0.81mm |
Tab Size - Imperial | 0.11" x 0.032" |
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 15AWG |
Insulator Colour | - |
Conductor Area CSA | 1.5mm² |
Insulator Material | Uninsulated |
Terminal Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 160668-2?
Additional datasheets, footprints and schematics for 160668-2 are listed on our Part Details page. You can also find images and similar parts to 160668-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160668-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160668-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160668-2 fall under?
The 160668-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 160668-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160668-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 160668-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160668-2 have stock available?
Authorised distributors including Boersig, RS, Future Electronics, element14 and Farnell have stock available or on a lead time for 160668-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160668-2 often in real-time on the comparison pages.
What if I can't find stock of 160668-2?
You can fill out our help required form which you can use to request a quote for 160668-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.