Status: | Unknown |
---|---|
Series: | FASTIN-FASTON 110 Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
4,600
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
70,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
32,903
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.13
|
-
|
Buy Now | |
element14
from US$0.12
|
-
|
Buy Now | |
Boersig
from US$0.11
|
-
|
Buy Now | |
Farnell
from US$0.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | FASTIN-FASTON 110 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Wire Size AWG Min | 26AWG |
Wire Size AWG Max | 22AWG |
RoHS Compliant | Yes |
FASTON SHORT VERSION .110 REC | TTI Europe |
Female Disconnect, 26-22Awg, Uninsul | Newark Electronics |
RECEPTACLE TERMINAL,FASTON 110,AWG 26-22 | RS |
Quick Disconnect Terminal 22-26AWG RCP 11.7mm 3.7mm Tin Strip | Avnet America |
Receptacle terminal, FASTON 110,AWG 26-22 | TE Connectivity 160666-5 | RS Americas |
FASTON SHORT VERSION .110 REC 26-22 TPBR | Boersig |
Where can I find additional details, specifications and documents for a 160666-5?
Additional datasheets, footprints and schematics for 160666-5 are listed on our Part Details page. You can also find images and similar parts to 160666-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160666-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160666-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160666-5 fall under?
The 160666-5 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Quick Disconnect Crimp Terminals.
Can I view similar or alternative parts?
You can view similar parts to 160666-5 when available in the Quick Disconnect Crimp Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160666-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 160666-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160666-5 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, RS, Avnet America and RS Americas have stock available or on a lead time for 160666-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160666-5 often in real-time on the comparison pages.
What if I can't find stock of 160666-5?
You can fill out our help required form which you can use to request a quote for 160666-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.