Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0461
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
23,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
30,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0474
|
30,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0476
|
30,000
in stock
|
Buy Now | |
Distrelec
from US$0.05
|
30,000
in stock
|
Buy Now | |
element14
from US$0.05
|
23,600
in stock
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
Boersig
from US$0.05
|
-
|
Buy Now | |
TTI Europe
from US$0.0461
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Splice Material | Brass |
Weight per Piece | .118g |
Number of Serrations | 0 |
Terminal & Splice Type | Splice |
Material Thickness | .013in, .33mm |
Wire Size | .3 – .823mm², 22 – 18AWG |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 30000 |
Packaging Method | Reel |
Product Type | Splice |
Barrel Style | Standard |
Serrated | No |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Wire/Cable Type | Stranded, Solid |
Barrel Type | Open Barrel |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Splice 22-18 Awg .013 Tpbr Rohs Compliant: Yes |Amp Te Connectivity 160660-2 | Newark Electronics |
TE Connectivity - AMP Splice 22-18 AWG .013 TPBR | Distrelec |
WIRE SPLICE CONN, 18-22AWG, UNINSULATED | Farnell |
TERMINAL, OPEN BARREL SPLICE, 22-18AWG | element14 |
Splices Terminal 18.5-22AWG Strip | Avnet America |
Where can I find additional details, specifications and documents for a 160660-2?
Additional datasheets, footprints and schematics for 160660-2 are listed on our Part Details page. You can also find images and similar parts to 160660-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160660-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160660-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160660-2 fall under?
The 160660-2 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 160660-2 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160660-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 160660-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160660-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 160660-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160660-2 often in real-time on the comparison pages.
What if I can't find stock of 160660-2?
You can fill out our help required form which you can use to request a quote for 160660-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.