Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0352
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0388
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
200,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0352
|
200,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0387
|
200,000
in stock
|
Buy Now | |
Distrelec
from US$0.0428
|
200,000
in stock
|
Buy Now | |
Avnet America
from US$0.0398
|
-
|
Buy Now | |
Boersig
from US$0.0380
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | .036g |
---|---|
Splice Material | Steel |
Plating Material | Nickel |
Number of Serrations | 0 |
Terminal & Splice Type | Splice |
Wire Size | .4 – 1.3mm², 800 – 2500CMA, 21 – 16AWG |
Material Thickness | .41mm, .016in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 50000 |
Packaging Method | Reel |
Serrated | No |
Barrel Type | Open Barrel |
Sealable | No |
Product Type | Splice |
Barrel Style | Standard |
Support Style | Non - Insulation Support |
Insulated | No |
Wire/Cable Type | Stranded, Solid |
Operating Temperature Range | -40 – 250°C, -40 – 482°F |
Terminals Open Barrel, Perm |Amp Te Connectivity 160659-2 | Newark Electronics |
Terminals OPEN BARREL PERM | Rapid Electronics |
TE Connectivity SPLICE 800-2500 .016 NPST Terminals OPEN | Distrelec |
TERMINALS - WIRE SPLICE CONNECTORS | Farnell |
Splices Terminal 16-22AWG Strip | Avnet America |
Where can I find additional details, specifications and documents for a 160659-2?
Additional datasheets, footprints and schematics for 160659-2 are listed on our Part Details page. You can also find images and similar parts to 160659-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160659-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160659-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160659-2 fall under?
The 160659-2 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 160659-2 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160659-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 160659-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160659-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 160659-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160659-2 often in real-time on the comparison pages.
What if I can't find stock of 160659-2?
You can fill out our help required form which you can use to request a quote for 160659-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.