Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Splice Material | Brass |
---|---|
Plating Material | Tin |
Weight per Piece | .17g |
Number of Serrations | 0 |
Splice Capacity | 1 |
Strip Orientation | End Feed |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Wire Size | 20 – 15AWG, 1000 – 3260CMA, .5 – 1.5mm² |
Overall Length | 5.5mm, .216in |
Wire Insulation Diameter (Max) | .125in |
Material Thickness | .41mm, .016in |
Operating Voltage | 250 V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | According to DIN 46228, Part 2. |
Packaging Method | Strip |
Packaging Quantity | 15000 |
Wire/Cable Type | Solid, Stranded |
Product Type | Splice |
Insulated | No |
Sealable | No |
Serrated | No |
Barrel Type | Open Barrel |
Support Style | Insulation Support |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Splice 20-15 Awg .016 Tpbr |Amp Te Connectivity 160644-3 | Newark Electronics |
Pin Terminal 15.5-20AWG Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 160644-3?
Additional datasheets, footprints and schematics for 160644-3 are listed on our Part Details page. You can also find images and similar parts to 160644-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160644-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160644-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160644-3 fall under?
The 160644-3 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 160644-3 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160644-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 160644-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160644-3 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Avnet America, Boersig and Farnell have stock available or on a lead time for 160644-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160644-3 often in real-time on the comparison pages.
What if I can't find stock of 160644-3?
You can fill out our help required form which you can use to request a quote for 160644-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.