Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Pre-Tin |
---|---|
Splice Material | Brass |
Splice Capacity | 2 |
Number of Serrations | 2 |
Strip Orientation | End Feed |
Contact Plating Material | Tin |
Terminal & Splice Type | Splice |
Wire Size | 40 – 26AWG, 255 – 1855CMA, .1 – .9mm², 14 – 320CMA, 26 – 18AWG |
Material Thickness | .32mm, .0126in |
Overall Length | 5mm, .197in |
Operating Voltage | 250 V |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 8000 |
Packaging Method | Strip |
Splice Type | Pigtail Splice |
Product Type | Splice |
Insulated | No |
Sealable | No |
Wire/Cable Type | Regular Wire / Magnet Wire |
Barrel Type | Open Barrel |
Serrated | Yes |
Splice Terminal 18-26AWG 7.6mm 2.6mm Tin Strip | Avnet Abacus |
Where can I find additional details, specifications and documents for a 160631-3?
Additional datasheets, footprints and schematics for 160631-3 are listed on our Part Details page. You can also find images and similar parts to 160631-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160631-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160631-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160631-3 fall under?
The 160631-3 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 160631-3 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160631-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 160631-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160631-3 have stock available?
Authorised distributors including Boersig, TTI Europe and Avnet Abacus have stock available or on a lead time for 160631-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160631-3 often in real-time on the comparison pages.
What if I can't find stock of 160631-3?
You can fill out our help required form which you can use to request a quote for 160631-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.