Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0250
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.0321
|
351,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.0320
|
351,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0265
|
351,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.0250
|
351,500
in stock
|
Buy Now | |
Farnell
from US$0.0451
|
288,000
in stock
|
Buy Now | |
Avnet America
from US$0.0257
|
-
|
Buy Now | |
Boersig
from US$0.0272
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | .073g |
---|---|
Splice Material | Brass |
Plating Material | Unplated |
Number of Serrations | 5 |
Splice Capacity | 2 |
Strip Orientation | End Feed |
Contact Plating Material | Unplated |
Terminal & Splice Type | Splice |
Material Thickness | .013in, .32mm |
Wire Size | .12 – .9mm², 255 – 1855CMA, 26 – 18AWG |
Overall Length | 5mm, .197in |
Operating Voltage | 250 V |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Formed Serrations. |
Packaging Quantity | 8000 |
Packaging Method | Strip |
Sealable | No |
Wire/Cable Type | Magnet Wire |
Barrel Type | Open Barrel |
Splice Type | Pigtail Splice |
Product Type | Splice |
Insulated | No |
Serrated | Yes |
Sub Miniature Amplivar Splice |Amp Te Connectivity 160631-1 | Newark Electronics |
SUB MINIATURE AMPLIVAR SPLICE | Rapid Electronics |
TE Connectivity SUB MINIATURE AMPLIVAR SPLICE Terminals | Distrelec |
TERMINAL, WIRE SPLICE, 18AWG, CRIMP | Farnell |
Splice Terminal 18-26AWG 5mm 2.61mm Strip | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 160631-1?
Additional datasheets, footprints and schematics for 160631-1 are listed on our Part Details page. You can also find images and similar parts to 160631-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160631-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160631-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160631-1 fall under?
The 160631-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 160631-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160631-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 160631-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160631-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 160631-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160631-1 often in real-time on the comparison pages.
What if I can't find stock of 160631-1?
You can fill out our help required form which you can use to request a quote for 160631-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.