Status: | Unknown |
---|---|
Series: | PLUSCON Series |
RoHS: | Unknown |
Prices starting from US$1.14
Product Range | PLUSCON Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | - |
Wire Size AWG Min | - |
For Use With | Phoenix Contact PLUSCON M23 Coupler Plug-in Connectors |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | Lead (15-Jan-2019) |
Male crimp contact, 24-18 awg | RS |
Contacts Male 1MM Signal Contact for P30 Power Connector (24-18 AWG) | Phoenix Contact 1605634 | RS Americas |
Circular Connector Contact, Pin, Crimp, Gold Plated Contacts, Pluscon Series Rohs Compliant: Yes |Phoenix Contact 1605634 | Newark Electronics |
CIRCULAR CONTACT, PIN, 2MM DIA, CRIMP | element14 |
SF-7PP2000 | TTI Europe |
Circular Metric Connectors SF-7PP2000 2MM PIN .25-1MMSQ | Sager |
Where can I find additional details, specifications and documents for a 1605634?
Additional datasheets, footprints and schematics for 1605634 are listed on our Part Details page. You can also find images and similar parts to 1605634 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1605634 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1605634 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1605634 fall under?
The 1605634 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1605634 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1605634 you can contact the distributor directly for product support, shipping queries etc.
Is the 1605634 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1605634 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and TTI Europe have stock available or on a lead time for 1605634.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1605634 often in real-time on the comparison pages.
What if I can't find stock of 1605634?
You can fill out our help required form which you can use to request a quote for 1605634 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.