Status: | Unknown |
---|---|
Series: | SPEEDCON Series |
RoHS: | Unknown |
Prices starting from US$26.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$68.82
|
No stock
|
Buy Now | |
Sager
from US$75.06
|
45
in stock
|
Buy Now | |
Conrad
from US$52.40
|
12
in stock
|
Buy Now | |
RS Americas
from US$61.89
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$26.85
|
-
|
Buy Now | |
element14
from US$65.46
|
-
|
Buy Now | |
TTI Europe
from US$39.41
|
-
|
Buy Now | |
Farnell
from US$66.07
|
-
|
Buy Now |
Product Range | SPEEDCON Series |
---|---|
Sensor Connector Size | M23 |
Gender | Receptacle |
No. of Contacts | 8Contacts |
Sensor Contact Type | Crimp Pin - Contacts Not Supplied |
Sensor Connector Mounting | Straight Cable Mount |
IP / NEMA Rating | IP67 |
Connector Coding | N Coded |
Connector Body Material | Brass Zinc Body |
Contact Material | Brass |
Contact Plating | Gold |
Current Rating | 30A |
Voltage Rating | 630V |
SVHC | Lead (15-Jan-2019) |
Connector Mounting | Cable Mount |
Connector Type | Circular |
Contact Gender | Pin |
No. of Positions | 7Ways |
Circular Metric Connectors SF-7EP1N8A90DU 8P P30-M23 M INSRT | Sager |
P30, M23 Power Connector for higher transfer services and conductor cross-sections.Electrical services up to 250/630 V at 9/30 A are transferable. The crimp contacts are into the side of the contact carrier einclipsbar and enable short assembly times. The rest of the schirmgeflechts is doneDirectly at the housing via a 360° contact, regardless of the cable diameter. The cable connectors and cable with cable sealing rings for different wire diameters.· Short design: for connection-Ø up to 2.5 mm² and max. cable diameter of 14 mm, shielded.This text is machine translated. | Conrad |
CIRCULAR METAL CONNECTOR PIN CONPOWERP30 RECEPTACLE (POS 4 + 3 + PE) | Phoenix Contact 1605575 | RS Americas |
M23 male crimp connector, 8 way | RS |
Circular Connector, Pluscon Series, Receptacle, 7, Pin, Cable Mount Rohs Compliant: Yes |Phoenix Contact 1605575 | Newark Electronics |
SENSOR CONNECTOR, M23, RCPT, 8POS, CABLE | element14 |
SF-7EP1N8A90DU | TTI Europe |
Where can I find additional details, specifications and documents for a 1605575?
Additional datasheets, footprints and schematics for 1605575 are listed on our Part Details page. You can also find images and similar parts to 1605575 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1605575 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1605575 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1605575 fall under?
The 1605575 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1605575 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1605575 you can contact the distributor directly for product support, shipping queries etc.
Is the 1605575 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1605575 have stock available?
Authorised distributors including Sager, Conrad, RS Americas, RS and Newark Electronics have stock available or on a lead time for 1605575.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1605575 often in real-time on the comparison pages.
What if I can't find stock of 1605575?
You can fill out our help required form which you can use to request a quote for 1605575 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.