Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Inspection Slot | Yes |
---|---|
Plating Material | Tin |
Weight per Piece | .206g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Underplating Material | None |
Terminal & Splice Type | Ring Tongue |
Barrel Inside Diameter | .63mm, .025in, 1.9mm, .075in |
Wire Size | .3 – .55mm², 22 – 20AWG, 640 – 1021CMA |
Tongue Thickness | .03in, .76mm |
Wire Insulation Diameter (Max) | 2.0066mm, .079in |
Wire Insulation Diameter | .051 – .079in, 1.3 – 2mm |
Overall Length | .43in, 10.92mm |
Stud Diameter | .126in, 3.1mm |
Wire Insulation Diameter (Min) | .051in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 20000 |
Packaging Method | Strip/Reel |
Stud Size | M3 |
Insulated | No |
Wire/Cable Type | Regular Wire |
Barrel Type | Open Barrel |
Sealable | No |
Shape Description | Circular/Oval |
Support Style | Insulation Support |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Ring Tongue 22-20 Awg .0120 X .290 Ptpbr |Amp Te Connectivity 160548-2 | Newark Electronics |
Ring Tongue Terminal 20-22AWG Tin Strip | Avnet America |
RING TONGUE 22-20 AWG .0120 X .290 P | Farnell |
Where can I find additional details, specifications and documents for a 160548-2?
Additional datasheets, footprints and schematics for 160548-2 are listed on our Part Details page. You can also find images and similar parts to 160548-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160548-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160548-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160548-2 fall under?
The 160548-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 160548-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160548-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 160548-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160548-2 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, Boersig and Farnell have stock available or on a lead time for 160548-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160548-2 often in real-time on the comparison pages.
What if I can't find stock of 160548-2?
You can fill out our help required form which you can use to request a quote for 160548-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.