Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fully Insulated | No |
---|---|
Plating Material | Silver |
Connection Capacity | Single |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Crimp Type | F-Crimp |
Terminal Type | Receptacle |
Barrel Type | Open |
Terminal Orientation | Straight |
Mating Tab Width | 2.8mm, .11in |
Receptacle Terminal Stock Thickness | .25mm, .01in |
Wire Size | 20 – 17AWG, .51 – 1.03mm² |
Accepts Wire Insulation Diameter Range | 2.01 – 3mm, .079 – .118in |
Mating Tab Thickness | .032in, .81mm |
Overall Length | .551in, 14mm |
Voltage (Max) | 250V |
UL Rating | Listed |
UL Flammability Rating | UL 94V-2 |
CSA Certified | Yes |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Packaging Quantity | 10000 |
Packaging Method | Strip/Reel |
Sealable | No |
Insulated | No |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Insertion Force | Normal |
Operating Temperature Range | 266°F, 130°C |
110 Faston Rec |Amp Te Connectivity 160534-3 | Newark Electronics |
Quick Disconnect Terminal 17-20AWG F 14mm 3.8mm Silver Strip | Avnet America |
Where can I find additional details, specifications and documents for a 160534-3?
Additional datasheets, footprints and schematics for 160534-3 are listed on our Part Details page. You can also find images and similar parts to 160534-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160534-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160534-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160534-3 fall under?
The 160534-3 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 160534-3 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160534-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 160534-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160534-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 160534-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160534-3 often in real-time on the comparison pages.
What if I can't find stock of 160534-3?
You can fill out our help required form which you can use to request a quote for 160534-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.