160524-2 Crimp Terminals / Solder Terminals & Splices by TE Connectivity

TERMINAL, FEMALE DISCONNECT 9.5MM YELLOW

Status: Unknown
Series: PIDG FASTON Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Product Range PIDG FASTON Series
Terminal Type Female Quick Disconnect
Tab Size - Metric 9.53mm x 1.22mm
Tab Size - Imperial 0.375" x 0.048"
Wire Size AWG Min 11AWG
Tab Thickness 0.047"
RoHS Compliant Yes

Alternative Descriptions

Terminal, Female Disconnect 9.5Mm Yellow | Newark Electronics
PIDG Quick Disconnect Terminal 10-11.5AWG RCP 13.5mm 11mm Tin Loose Piece | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 160524-2?

Additional datasheets, footprints and schematics for 160524-2 are listed on our Part Details page. You can also find images and similar parts to 160524-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 160524-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160524-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 160524-2 fall under?

The 160524-2 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Quick Disconnect Crimp Terminals.

Can I view similar or alternative parts?

You can view similar parts to 160524-2 when available in the Quick Disconnect Crimp Terminals range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 160524-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 160524-2 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 160524-2 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 160524-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 160524-2 often in real-time on the comparison pages.

What if I can't find stock of 160524-2?

You can fill out our help required form which you can use to request a quote for 160524-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay