Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.30
Connector Type | Inter Series Coaxial |
---|---|
Adapter Body Style | Straight Adapter |
Convert From Coax Type | N |
Convert From Gender | Jack |
Convert To Coax Type | HN |
Convert To Gender | Plug |
Impedance | 50ohm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
RF COAX ADAPTOR, N JACK-HN PLUG, 4GHZ | element14 |
Where can I find additional details, specifications and documents for a 16050.?
Additional datasheets, footprints and schematics for 16050. are listed on our Part Details page. You can also find images and similar parts to 16050. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 16050. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 16050. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 16050. fall under?
The 16050. is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 16050. when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 16050. you can contact the distributor directly for product support, shipping queries etc.
Is the 16050. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 16050. have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Farnell, Conrad and Newark Electronics have stock available or on a lead time for 16050..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 16050. often in real-time on the comparison pages.
What if I can't find stock of 16050.?
You can fill out our help required form which you can use to request a quote for 16050. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.