Status: | Unknown |
---|---|
Series: | CW1604 Series |
RoHS: | Unknown |
Prices starting from US$1.60
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$134.40
|
37
in stock
|
Buy Now | |
element14
from US$105.84
|
37
in stock
|
Buy Now | |
RS
from US$173.06
|
2
in stock
|
Buy Now | |
Distrelec
from US$1.60
|
2
in stock
|
Buy Now | |
RS Americas
from US$325.42
|
1
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$411.03
|
-
|
Buy Now |
Cable Shielding | Unscreened |
---|---|
No. of Cores | 4Core |
Wire Gauge | 26AWG |
Conductor Area CSA | - |
Reel Length (Imperial) | 328ft |
Reel Length (Metric) | 100m |
Jacket Colour | Grey |
No. of Max Strands x Strand Size | 7 x 34AWG |
Conductor Material | Copper |
Jacket Material | PVC |
External Diameter | - |
Voltage Rating | 150V |
Product Range | CW1604 Series |
SVHC | No SVHC (15-Jan-2019) |
Dimensions | 2.229mm x 4.826mm |
Operating Temperature Max | 60°C |
MULTICORE, 4, 26AWG, 150V, GREY, 100M | element14 |
AE C&C | RS |
Alpha Wire Multicore Cable, YY Unshielded, PVC, 4x 0.12mm², 100m, Silver | Distrelec |
Multiconductor Cable, 4C, 26 AWG, Stranded, Silver PVC, 328 | Alpha Wire 1604 SL030 | RS Americas |
4Cond Multi-Cond Cable Slate 26AWG 328.1ft(100.0m) | Amar Radio Corporation |
Unshld Cable, 4Cond, 26Awg, 328Ft | Newark Electronics |
Where can I find additional details, specifications and documents for a 1604 SL030?
Additional datasheets, footprints and schematics for 1604 SL030 are listed on our Part Details page. You can also find images and similar parts to 1604 SL030 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1604 SL030 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1604 SL030 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1604 SL030 fall under?
The 1604 SL030 is listed under Alpha Wire Parts.
Can I view similar or alternative parts?
You can view similar parts to 1604 SL030 when available in the Alpha Wire Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1604 SL030 you can contact the distributor directly for product support, shipping queries etc.
Is the 1604 SL030 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1604 SL030 have stock available?
Authorised distributors including element14, Farnell, RS, Distrelec and RS Americas have stock available or on a lead time for 1604 SL030.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1604 SL030 often in real-time on the comparison pages.
What if I can't find stock of 1604 SL030?
You can fill out our help required form which you can use to request a quote for 1604 SL030 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.