Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-1604972-1,
EM7763-000 |
Prices starting from US$588.65
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1,209.60
|
10
in stock
|
Buy Now | |
Rapid Electronics
from US$909.97
|
10
in stock
|
Buy Now | |
Chip One Stop
from US$708.00
|
10
in stock
|
Buy Now | |
Farnell
from US$941.93
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$665.15
|
3
in stock
|
Buy Now | |
TE Store
from US$1,034.84
|
1
in stock
|
Buy Now | |
Avnet America
from US$588.65
|
-
|
Buy Now |
Number of Positions | 12 |
---|---|
Contact Current Rating (Max) | 1A |
Centerline (Pitch) | .366in, 9.3mm |
Connector Mounting Type | Bulkhead |
Hardware Type | Wrench |
Circuit Application | Signal |
Connector System | Cable-to-Cable |
Accessory Color | Black |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Wrenches WRENCH SPIGOT JS&JACK POST | Rapid Electronics |
TE Connectivity WRENCH SPIGOT JS & JACK POST Wrenches WR | Distrelec |
JACKSCREW, CONNECTOR | Farnell |
Jackscrew, Wrench, 12Pos, Black | Newark Electronics |
WRENCH,SPIGOT,JS & JACK POST Connector Hardware Accessory Type: Wrench Operating Temperature (Max): 257 °F Operating Temperature (Max): 125 °C Operating Temperature Range: -55 – 125 °C Operating Temperature Range: -67 – 257 °F Wrench 257 °F | Connector Hardware | Part Number: 1604972-1 | Internal Number: 1604972-1 | Alias Number: AMP-0-1604972-1 | TE Connectivity | TE Store |
Assembly Tools, Quadrax Contacts, Connectors And Cables Tools | Avnet America |
Where can I find additional details, specifications and documents for a 1604972-1?
Additional datasheets, footprints and schematics for 1604972-1 are listed on our Part Details page. You can also find images and similar parts to 1604972-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1604972-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1604972-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1604972-1 fall under?
The 1604972-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to 1604972-1 when available in the Rectangular Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1604972-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1604972-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1604972-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 1604972-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1604972-1 often in real-time on the comparison pages.
What if I can't find stock of 1604972-1?
You can fill out our help required form which you can use to request a quote for 1604972-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.