Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$212.18
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$375.39
|
64
in stock
|
Buy Now | |
Rapid Electronics
from US$340.63
|
64
in stock
|
Buy Now | |
Chip One Stop
from US$307.00
|
64
in stock
|
Buy Now | |
Newark Electronics
from US$246.34
|
-
|
Buy Now | |
Avnet America
from US$212.18
|
-
|
Buy Now | |
Sager
from US$236.00
|
-
|
Buy Now | |
Farnell
from US$418.55
|
-
|
Buy Now |
Shell Finish | Black Anodized |
---|---|
Release Style | Front |
Preloaded | No |
Number of Positions | 2 |
Contact Style | Quadrax |
Contact Type | Socket |
Rack & Panel Connector Contact Size | 8 |
Polarized | Yes |
Comment | Recommended contact with wire seal 1445692-3. |
Connector & Housing Shape | Rectangular |
Connector & Housing Type | Receptacle |
Product Type | Connector |
Sealable | No |
Rack&Panel Connectors ASY RECEPT PANEL MT 2 POS | Rapid Electronics |
TE Connectivity ASY RECEPT PANEL MT 2 POS Rack & Panel Connectors ASY RECEPT PANEL MT 2 POS | Distrelec |
Asy,recept,panel Mt,2 Pos |Amp Te Connectivity 1604897-5 | Newark Electronics |
Conn Rectangular SKT 2 POS ST Panel Mount | Avnet America |
Rack & Panel Connectors ASY RECEPT PANEL MT 2 POS | Sager |
Where can I find additional details, specifications and documents for a 1604897-5?
Additional datasheets, footprints and schematics for 1604897-5 are listed on our Part Details page. You can also find images and similar parts to 1604897-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1604897-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1604897-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1604897-5 fall under?
The 1604897-5 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1604897-5 when available in the Rack & Panel Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1604897-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1604897-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1604897-5 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 1604897-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1604897-5 often in real-time on the comparison pages.
What if I can't find stock of 1604897-5?
You can fill out our help required form which you can use to request a quote for 1604897-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.