Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0467
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
456,950
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
456,950
in stock
|
Buy Now | |
Chip One Stop
from US$0.0467
|
456,950
in stock
|
Buy Now | |
Distrelec
from US$0.08
|
456,950
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
440,000
in stock
|
Buy Now | |
Farnell
from US$0.07
|
370,000
in stock
|
Buy Now | |
TE Store
from US$0.11
|
21,669
in stock
|
Buy Now | |
element14
from US$0.14
|
6,642
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
from US$0.08
|
-
|
Buy Now | |
Boersig
from US$0.07
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Barrel Type | Open |
Terminal Orientation | Straight |
Mating Tab Thickness | .51mm, .02in |
Mating Tab Width | 2.8mm, .11in |
Receptacle Terminal Stock Thickness | .25mm, .01in |
Wire Size | 20 – 17AWG, .51 – 1.03mm² |
Overall Length | .551in, 14mm |
Accepts Wire Insulation Diameter Range | .08 – .118in, 2.03 – 3mm |
CSA Certified | Yes |
UL Rating | Listed |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Packaging Quantity | 10000 |
Packaging Method | Strip/Reel |
Insulated | No |
Insertion Force | Standard |
Wire/Cable Type | Regular Wire |
Wire Stop | No |
Sealable | No |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Terminals Recpt 2.79 X 0.51 Mm Loose Piece |Amp Te Connectivity 160484-4 | Newark Electronics |
Terminals RECPT 2.79 x 0.51 mm Loose Piece | Rapid Electronics |
TE Connectivity - AMP FASTON 110 Push-On Terminal 1.03mm2 | Distrelec |
FASTON 2,8 FMALE STRAIGHT | TTI Europe |
FEMALE QUICK DISCONNECT, 2.8MMX0.51MM | Farnell |
110 FASTON,REC.,20-17 AWG,BR Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 17 AWG Wire Size: .51 – 1.03 mm² Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Receptacle 20 – 17 AWG .51 – 1.03 mm² 2.8 mm | Quick Disconnect | Part Number: 160484-4 | Internal Number: 160484-4 | TE Connectivity | TE Store |
TERMINAL, FASTON, 2.79X0.51MM | element14 |
Receptacle terminal FASTON (REEL) | RS |
FASTON Series AWG 20-17 Non-Insulated Cable Mount Tin Plated Receptacle Assembly | Future Electronics |
Quick Disconnect Terminal 17-20AWG RCP 14mm Tin Strip | Avnet America |
110 FASTON REC | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | FASTON 110 Series |
RoHS: | Unknown |
Product Range | FASTON 110 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 2.8mm x 0.51mm |
Tab Size - Imperial | 0.11" x 0.02" |
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 17AWG |
Insulator Colour | - |
Conductor Area CSA | 1mm² |
Insulator Material | Uninsulated |
Terminal Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 160484-4?
Additional datasheets, footprints and schematics for 160484-4 are listed on our Part Details page. You can also find images and similar parts to 160484-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160484-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160484-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160484-4 fall under?
The 160484-4 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 160484-4 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160484-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 160484-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160484-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TTI Europe have stock available or on a lead time for 160484-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160484-4 often in real-time on the comparison pages.
What if I can't find stock of 160484-4?
You can fill out our help required form which you can use to request a quote for 160484-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.