Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$220.00
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$331.58
|
481
in stock
|
Buy Now | |
Newark Electronics
from US$295.59
|
481
in stock
|
Buy Now | |
Rapid Electronics
from US$390.44
|
481
in stock
|
Buy Now | |
Chip One Stop
from US$220.00
|
481
in stock
|
Buy Now | |
Farnell
from US$411.18
|
385
in stock
|
Buy Now | |
Avnet America
from US$264.61
|
3
in stock
|
Buy Now | |
RS Americas
from US$315.02
|
-
|
Buy Now | |
element14
from US$228.38
|
-
|
Buy Now | |
TE Store
from US$414.69
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Material | Nickel |
---|---|
Number of Positions | 12 |
Preloaded | No |
Release Style | Front |
Rack & Panel Connector Contact Size | 8 |
Contact Style | Quadrax |
Contact Type | Socket |
Contact Current Rating (Max) | 1A |
Polarized | Yes |
Clinch Nuts | Without |
Connector Mounting Type | Panel |
Polarization Code | A |
Circuit Application | Signal |
Connector & Housing Type | Receptacle |
Product Type | Connector |
Connector System | Cable-to-Panel |
Connector & Contact Terminates To | Printed Circuit Board |
Connector & Housing Shape | Rectangular |
Sealable | No |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
Rack & Panel Connectors Asy Rcpt Pwb Mt 12P |Amp Te Connectivity 1604798-2 | Newark Electronics |
Rack&Panel Connectors ASY RCPT PWB MT 12P | Rapid Electronics |
TE Connectivity - AMP Panel Connector ASYRCPTPWB MT12 P | Distrelec |
Conn Rectangular SKT 12 POS Solder ST Thru-Hole | Avnet America |
ASY, RCPT, PWB MT,12 POS | TE Connectivity 1604798-2 | RS Americas |
ASY,RCPT,PWB MT,12 POS Connector Shape: Rectangular Connector Product Type: Housing Assembly Connector & Housing Type: Receptacle Connector System: Cable-to-Panel Number of Positions: 12 Rectangular Housing Assembly Receptacle Cable-to-Panel | Rack & Panel Connector | Part Number: 1604798-2 | Internal Number: 1604798-2 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | Quadrax Series |
RoHS: | Unknown |
No. of Contacts | 12Contacts |
---|---|
Product Range | Quadrax Series |
Connector Mounting | PCB Mount |
Contact Termination Type | - |
Pitch Spacing | - |
Gender | Receptacle |
Contact Gender | - |
Contact Material | - |
Contact Plating | - |
Connector Shell Size | - |
No. of Rows | 2Rows |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1604798-2?
Additional datasheets, footprints and schematics for 1604798-2 are listed on our Part Details page. You can also find images and similar parts to 1604798-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1604798-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1604798-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1604798-2 fall under?
The 1604798-2 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1604798-2 when available in the Rack & Panel Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1604798-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1604798-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1604798-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1604798-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1604798-2 often in real-time on the comparison pages.
What if I can't find stock of 1604798-2?
You can fill out our help required form which you can use to request a quote for 1604798-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.