Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$221.92
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$385.06
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$419.12
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$460.36
|
2
in stock
|
Buy Now | |
Chip One Stop
from US$414.00
|
2
in stock
|
Buy Now | |
Avnet America
from US$221.99
|
-
|
Buy Now | |
Sager
from US$221.92
|
-
|
Buy Now | |
Farnell
from US$428.88
|
-
|
Buy Now |
Shell Plating Material | Nickel |
---|---|
Number of Positions | 12 |
Preloaded | No |
Release Style | Front |
Rack & Panel Connector Contact Size | 8 |
Contact Type | Socket |
Contact Style | Quadrax |
Polarization Code | Flat |
Polarized | No |
Sealable | No |
Connector & Housing Type | Receptacle |
Product Type | Connector |
Connector & Housing Shape | Rectangular |
Connector & Contact Terminates To | Printed Circuit Board |
Rack & Panel Connectors Asy Rcpt Pwb Mt 12 Pos |Amp Te Connectivity 1604798-1 | Newark Electronics |
Rack&Panel Connectors ASY RCPT PWB MT 12 POS | Rapid Electronics |
TE Connectivity ASY RCPT PWB MT 12 POS Rack & Panel Connectors ASY RCPT PWB MT 12 POS | Distrelec |
Conn Rectangular 12 POS Crimp ST Cable Mount | Avnet America |
Rack & Panel Connectors ASY RCPT PWB MT 12 POS | Sager |
Status: | Unknown |
---|---|
Series: | AMP Quadrax Series |
RoHS: | Unknown |
Product Range | AMP Quadrax Series |
---|---|
No. of Contacts | 12Contacts |
Pitch Spacing | - |
Gender | Receptacle |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Row Pitch | - |
Contact Material | Phosphor Bronze |
Contact Plating | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1604798-1?
Additional datasheets, footprints and schematics for 1604798-1 are listed on our Part Details page. You can also find images and similar parts to 1604798-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1604798-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1604798-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1604798-1 fall under?
The 1604798-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1604798-1 when available in the Rack & Panel Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1604798-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1604798-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1604798-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1604798-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1604798-1 often in real-time on the comparison pages.
What if I can't find stock of 1604798-1?
You can fill out our help required form which you can use to request a quote for 1604798-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.