Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$247.81
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$331.54
|
31
in stock
|
Buy Now | |
Newark Electronics
from US$291.21
|
31
in stock
|
Buy Now | |
Rapid Electronics
from US$390.44
|
31
in stock
|
Buy Now | |
Chip One Stop
from US$296.00
|
31
in stock
|
Buy Now | |
Farnell
from US$411.18
|
25
in stock
|
Buy Now | |
Avnet America
from US$247.81
|
-
|
Buy Now |
Shell Plating Material | Nickel |
---|---|
Number of Positions | 12 |
Preloaded | No |
Release Style | Front |
Rack & Panel Connector Contact Size | 8 |
Contact Style | Quadrax |
Contact Type | Socket |
Contact Current Rating (Max) | 1A |
Polarized | Yes |
Clinch Nuts | Without |
Connector Mounting Type | Panel |
Polarization Code | C |
Circuit Application | Signal |
Connector & Housing Type | Receptacle |
Product Type | Connector |
Connector System | Cable-to-Panel |
Connector & Contact Terminates To | Printed Circuit Board |
Connector & Housing Shape | Rectangular |
Sealable | No |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
Rack&panel Connectors Asy,rcpt,pwb Mt,12 Pos |Amp Te Connectivity 1604798-4 | Newark Electronics |
Rack&Panel Connectors ASY RCPT PWB MT 12 POS | Rapid Electronics |
TE Connectivity ASY RCPT PWB MT 12 POS Rack & Panel Connectors ASY RCPT PWB MT 12 POS | Distrelec |
CONN, BACKPLANE, RCPT, 12POS, TH | Farnell |
Conn Quadrax Rectangular SKT 12 POS Solder ST Thru-Hole | Avnet America |
Status: | Unknown |
---|---|
Series: | AMP Quadrax Series |
RoHS: | Unknown |
Product Range | AMP Quadrax Series |
---|---|
No. of Contacts | 12Contacts |
Pitch Spacing | - |
Gender | Receptacle |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Row Pitch | - |
Contact Material | Phosphor Bronze |
Contact Plating | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1604798-4?
Additional datasheets, footprints and schematics for 1604798-4 are listed on our Part Details page. You can also find images and similar parts to 1604798-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1604798-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1604798-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1604798-4 fall under?
The 1604798-4 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1604798-4 when available in the Rack & Panel Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1604798-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1604798-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1604798-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1604798-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1604798-4 often in real-time on the comparison pages.
What if I can't find stock of 1604798-4?
You can fill out our help required form which you can use to request a quote for 1604798-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.