Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-1-0604771-9,
AMP-1-604771-9, A77912-000 |
Prices starting from US$0.0470
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
1,187
in stock
|
Buy Now | |
TE Store
from US$0.35
|
17,245
in stock
|
Buy Now | |
RS Americas
from US$0.0470
|
4,331
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
1,187
in stock
|
Buy Now | |
element14
from US$0.10
|
1,187
in stock
|
Buy Now | |
Rapid Electronics
from US$0.14
|
93
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
93
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
Distrelec
from US$0.12
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | Nylon |
---|---|
Color | Natural |
Length | 103mm, 4.07in |
Bundle Range Diameter | .75in, 19.1mm |
Thickness | .037in, .94mm |
Width | .096in, 2.44mm |
Agency/Standard | UL |
Comment | Meets or exceeds the requirements of MIL-S-23190, Type I, Class 1. |
Packaging Quantity | 100 |
Packaging Method | Bag |
Cable Tie Style | Standard |
Tensile Strength | 80.06Newton, 18lbf |
Product Type | Cable Tie |
CABLE TIE, 4 L, NATURAL, 100PK Cable Tie Style: Standard Packaging Method: Bag Tensile Strength: 18 lbf Tensile Strength: 80.06 Newton Product Length: 4.07 in Standard Bag 18 lbf 80.06 Newton | Cable Ties | Part Number: 1-604771-9 | Internal Number: 1-604771-9 | Alias Number: A77912-000 | TE Connectivity | TE Store |
Circular Connector CABLE TIE 4" L NATURAL 100PK | TE Connectivity 1-604771-9 | RS Americas |
Cable Tie, 4", Nylon 6.6, 18Lb | Newark Electronics |
CABLE TIE, 4", NYLON 6.6, 18LB | element14 |
Cable Ties CABLE TIE 4 NATURAL 1 PIECE | Rapid Electronics |
Cable Accessories Tie Nylon Natural | Avnet America |
TE Connectivity - AMP CABLE TIE 4" L NATURAL 100PK | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Tie Material | Nylon 6.6 (Polyamide 6.6) |
---|---|
Cable Tie Length | 103mm |
Cable Tie Width | 2.44mm |
Cable Bundle Diameter Max | 19.1mm |
Product Range | - |
Tensile Strength Pounds | 18lb |
Where can I find additional details, specifications and documents for a 1-604771-9?
Additional datasheets, footprints and schematics for 1-604771-9 are listed on our Part Details page. You can also find images and similar parts to 1-604771-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-604771-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-604771-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-604771-9 fall under?
The 1-604771-9 is listed under Wire & Cable > Wire & Cable Accessories > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to 1-604771-9 when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-604771-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-604771-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-604771-9 have stock available?
Authorised distributors including TE Store, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1-604771-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-604771-9 often in real-time on the comparison pages.
What if I can't find stock of 1-604771-9?
You can fill out our help required form which you can use to request a quote for 1-604771-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.