Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Material | Nylon |
Bundle Range Diameter | 19.1mm, .75in |
Width | 2.44mm, .096in |
Length | 103mm, 4.07in |
Thickness | .94mm, .037in |
Agency/Standard | UL |
Comment | Meets or exceeds the requirements of MIL-S-23190, Type I, Class 1. |
Packaging Method | Bag |
Packaging Quantity | 100 |
Cable Tie Style | Standard |
Product Type | Cable Tie |
Tensile Strength | 80.067Newton, 18lbf |
CABLE TIE, 4 BLACK, 100PK Cable Tie Style: Standard Packaging Method: Bag Tensile Strength: 18 lbf Tensile Strength: 80.067 Newton Product Length: 4.07 in Standard Bag 18 lbf 80.067 Newton | Cable Ties | Part Number: 1-604771-0 | Internal Number: 1-604771-0 | TE Connectivity | TE Store |
Cable Tie, Standard, Locking, 4 in. len., Polyamide, Blk, PK/100, AMP-TY Series | TE Connectivity 1-604771-0 | RS Americas |
Cable Tie, 4 Black, 100Pk |Te Connectivity 1-604771-0 | Newark Electronics |
Cable Accessories Tie Nylon Black | Avnet America |
CABLE TIE, 4 BLACK, 100PK | Farnell |
Where can I find additional details, specifications and documents for a 1-604771-0?
Additional datasheets, footprints and schematics for 1-604771-0 are listed on our Part Details page. You can also find images and similar parts to 1-604771-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-604771-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-604771-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-604771-0 fall under?
The 1-604771-0 is listed under Wire & Cable > Wire & Cable Accessories > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to 1-604771-0 when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-604771-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-604771-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-604771-0 have stock available?
Authorised distributors including TE Store, RS Americas, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 1-604771-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-604771-0 often in real-time on the comparison pages.
What if I can't find stock of 1-604771-0?
You can fill out our help required form which you can use to request a quote for 1-604771-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.