Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.38
|
3,804
in stock
|
Buy Now | |
Rapid Electronics
from US$0.46
|
1,700
in stock
|
Buy Now | |
Distrelec
from US$0.47
|
1,700
in stock
|
Buy Now | |
Conrad
from US$14.96
|
26
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
-
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
RS Americas
from US$0.47
|
-
|
Buy Now | |
Boersig
from US$0.27
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Crimp Type | F-Crimp |
Contact Base Material | Phosphor Bronze |
Terminal Orientation | Straight |
Terminal & Splice Type | Tab |
Terminal Type | Tab |
Barrel Type | Open |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Width | 6.35mm, .25in |
Wire Size | .82 – 1.31mm², 18 – 16AWG |
Accepts Wire Insulation Diameter Range | 3.05 – 3.68mm, .12 – .145in |
Voltage (Max) | 250V |
UL Flammability Rating | UL 94V-2 |
Wire Insulation Support | With |
Locking Lance Height | .055in |
Mating Retention Type | Locking Lance |
Comment | With locking hole. |
Packaging Quantity | 500 |
Packaging Method | Loose Piece/Carton |
Wire/Cable Type | Regular Wire |
Insertion Force | Normal |
Wire Stop | No |
Insulated | No |
Terminates To | Wire & Cable |
Sealable | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Crimp,Faston,rcp,strt,M,14-18awg,loose | RS |
TE Connectivity - AMP FASTIN-FASTON 250 Wire Terminal 1.31mm2 | Distrelec |
250 Fasttab Rohs Compliant: Yes |Amp Te Connectivity 160458-2 | Newark Electronics |
Quick Disconnect Terminal 14-18AWG M Tin Loose Piece | Avnet America |
FASTIN-FASTON .250 Series Crimp Tab Terminal,6.35x0.81mm,18 to 14 AWG Tin Plated | TE Connectivity 160458-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 160458-2?
Additional datasheets, footprints and schematics for 160458-2 are listed on our Part Details page. You can also find images and similar parts to 160458-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160458-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160458-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160458-2 fall under?
The 160458-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 160458-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160458-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 160458-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160458-2 have stock available?
Authorised distributors including RS, Rapid Electronics, Distrelec, Conrad and Newark Electronics have stock available or on a lead time for 160458-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160458-2 often in real-time on the comparison pages.
What if I can't find stock of 160458-2?
You can fill out our help required form which you can use to request a quote for 160458-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.