Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.45
|
19,900
in stock
|
Buy Now | |
Rapid Electronics
from US$0.58
|
27,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.56
|
27,000
in stock
|
Buy Now | |
Distrelec
from US$0.59
|
27,000
in stock
|
Buy Now | |
Farnell
from US$0.60
|
21,600
in stock
|
Buy Now | |
Boersig
from US$0.60
|
18,505
in stock
|
Buy Now | |
TE Store
from US$0.58
|
177
in stock
|
Buy Now | |
Newark Electronics
from US$0.78
|
141
in stock
|
Buy Now | |
element14
from US$0.54
|
141
in stock
|
Buy Now | |
Avnet America
from US$0.54
|
-
|
Buy Now | |
RS Americas
from US$13.55
|
-
|
Buy Now | |
Sager
from US$13.59
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Silver |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Tab |
Crimp Type | F-Crimp |
Terminal & Splice Type | Tab |
Contact Base Material | Phosphor Bronze |
Terminal Orientation | Straight |
Barrel Type | Open |
Mating Tab Thickness | .032in, .81mm |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Overall Length | 28.1mm, 1.149in |
Wire Size | 18 – 14AWG, .82 – 2.08mm² |
Mating Tab Width | .25in, 6.35mm |
Accepts Wire Insulation Diameter Range | 3.1 – 4.1mm, .12 – .16in |
Mating Retention Type | Locking Lance |
Wire Insulation Support | With |
Locking Lance Height | .055in, 1.4mm |
Line | FASTON .250 |
Packaging Quantity | 500 |
Packaging Method | Loose Piece/Carton |
Wire/Cable Type | Regular Wire |
Insulated | No |
Sealable | No |
Insertion Force | Normal |
Wire Stop | No |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
TE Connectivity - AMP FASTIN-FASTON 250 Wire Terminal 2.08mm2 | Distrelec |
MALE QUICK DISCONNECT, 6.35MMX0.81MM | Farnell |
Crimp,Faston,tab,strt,F,6.35x0.81mm | RS |
FF 250 TAB 18-14AWG PB SILVER PL LP Quick Disconnect Terminal Type: Tab Wire Size: 18 – 14 AWG Wire Size: .82 – 2.08 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Tab 18 – 14 AWG .82 – 2.08 mm² 6.35 mm | Quick Disconnect | Part Number: 160451-3 | Internal Number: 160451-3 | TE Connectivity | TE Store |
Male Disconnect, 6.35Mm, 18-14Awg Rohs Compliant: Yes |Amp Te Connectivity 160451-3 | Newark Electronics |
MALE DISCONNECT, 6.35MM, 18-14AWG | element14 |
Tab Terminal 14-18AWG M 29.1mm 7.4mm Silver Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 160451-3?
Additional datasheets, footprints and schematics for 160451-3 are listed on our Part Details page. You can also find images and similar parts to 160451-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160451-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160451-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160451-3 fall under?
The 160451-3 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 160451-3 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160451-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 160451-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160451-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and RS have stock available or on a lead time for 160451-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160451-3 often in real-time on the comparison pages.
What if I can't find stock of 160451-3?
You can fill out our help required form which you can use to request a quote for 160451-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.