Status: | Unknown |
---|---|
Series: | HD30 Series |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.50
|
2,941
in stock
|
Buy Now | |
TE Store
from US$0.28
|
10,896
in stock
|
Buy Now | |
Newark Electronics
from US$1.03
|
3,213
in stock
|
Buy Now | |
element14
from US$1.08
|
2,941
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
2,500
in stock
|
Buy Now | |
TTI Europe
from US$0.33
|
1,649
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.60
|
150
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,500
in stock
|
Buy Now | |
Boersig
from US$0.42
|
-
|
Buy Now | |
Distrelec
from US$1.10
|
-
|
Buy Now | |
Dalroad Norslo
from US$1.19
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Accessory Type | Gasket |
---|---|
For Use With | Deutsch HD30 & HDP20 Series Size 24 Receptacle Circular Connectors |
Product Range | HD30 Series |
SVHC | No SVHC (15-Jan-2018) |
GASKET, 24SZ, BLK, HD30 Connector Seal & Plug Type: Gasket Primary Product Material: Closed Cell Sponge Primary Product Color: Black Operating Temperature (Max): 107 °C Operating Temperature (Max): 225 °F Gasket Closed Cell Sponge | Connector Seal & Cavity Plug | Part Number: 16-04477 | Internal Number: 16-04477 | Black | TE Connectivity | TE Store |
Gasket, Size 24, Receptacle Connector | Newark Electronics |
GASKET, SIZE 24, RECEPTACLE CONNECTOR | element14 |
GASKET HD30/HDP20 24 SHL | Future Electronics |
Accessories: socket gasket | Transfer Multisort Elektronik |
Connector Accessory, Gasket, Deutsch HD30 & HDP20 Series Size 24 Receptacle Circular Connectors | Avnet Abacus |
TE Connectivity GASKET 24SZ BLK HD30 | Distrelec |
HD30 & | Dalroad Norslo |
Where can I find additional details, specifications and documents for a 16-04477?
Additional datasheets, footprints and schematics for 16-04477 are listed on our Part Details page. You can also find images and similar parts to 16-04477 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 16-04477 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 16-04477 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 16-04477 fall under?
The 16-04477 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 16-04477 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 16-04477 you can contact the distributor directly for product support, shipping queries etc.
Is the 16-04477 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 16-04477 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 16-04477.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 16-04477 often in real-time on the comparison pages.
What if I can't find stock of 16-04477?
You can fill out our help required form which you can use to request a quote for 16-04477 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.