Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.34
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$17.80
|
73
in stock
|
Buy Now | |
Newark Electronics
from US$15.20
|
73
in stock
|
Buy Now | |
Rapid Electronics
from US$17.29
|
73
in stock
|
Buy Now | |
Chip One Stop
from US$13.10
|
73
in stock
|
Buy Now | |
Avnet America
from US$12.34
|
-
|
Buy Now | |
RS Americas
from US$16.95
|
-
|
Buy Now | |
element14
from US$12.38
|
-
|
Buy Now | |
TE Store
from US$16.05
|
-
|
Buy Now |
Number of Signal Positions | 0 |
---|---|
Number of Positions | 2 |
Number of Rows | 1 |
Number of Power Positions | 0 |
Contact Current Rating (Max) | 180A |
Contact Mating Area Plating Thickness | 50µin, 1.27µm |
Contact Termination Area Plating Material | Silver |
Contact Retention | Without |
Contact Mating Area Plating Material | Silver |
Length | 82.6mm, 3.25in |
Height | 28.25mm, 1.112in |
Width | 28.56mm, 1.12in |
Wire Size | 40 – 60mm², 78941 – 118412CMA, 0 – 1AWG |
Operating Voltage | 600VDC, 600VAC |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Housing Material | Polycarbonate |
Agency/Standard | UL |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
Panel Mount Feature | Without |
Mating Retention | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention Type | Latch |
Mating Alignment | Without |
Circuit Application | Power |
Packaging Method | Package |
Sealable | No |
Contact Type | Pin/Socket |
Assembly or Kit | Kit |
Housing Type | Plug/Receptacle |
Connector System | Wire-to-Wire |
Product Type | Connector Assembly |
Connector & Contact Terminates To | Wire & Cable |
Wire Type | Stranded |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -4 – 221°F, -20 – 105°C |
Power To The Board 180A 1/0Awg Black |Amp Te Connectivity 1604398-2 | Newark Electronics |
Power to the Board 180A 1/0AWG BLACK | Rapid Electronics |
TE Connectivity KIT 180A 1/0 AWG BLACK Power to the Boar | Distrelec |
Conn Battery PL 1 POS ST 1 Terminal 1 Port | Avnet America |
KIT,180A,1/0 AWG, BLACK, Rectangular Power Connectors | TE Connectivity 1604398-2 | RS Americas |
KIT,180A,1/0 AWG,BLACK Rectangular Power Connector Type: Connector Assembly Connector & Housing Type: Plug Receptacle Connector System: Wire-to-Wire Number of Positions: 2 Sealable: No Connector Assembly Plug Wire-to-Wire | Rectangular Power Connector | Part Number: 1604398-2 | Internal Number: 1604398-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1604398-2?
Additional datasheets, footprints and schematics for 1604398-2 are listed on our Part Details page. You can also find images and similar parts to 1604398-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1604398-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1604398-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1604398-2 fall under?
The 1604398-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1604398-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1604398-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1604398-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1604398-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1604398-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1604398-2 often in real-time on the comparison pages.
What if I can't find stock of 1604398-2?
You can fill out our help required form which you can use to request a quote for 1604398-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.