Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
60,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.06
|
60,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
60,000
in stock
|
Buy Now | |
Distrelec
from US$0.06
|
60,000
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
Boersig
from US$0.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Weight per Piece | .442g |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 2 |
Terminal & Splice Type | Ring Tongue |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Underplating Material | None |
Wire Size | 1022 – 2583CMA, .5 – 1.5mm², 20 – 16AWG |
Barrel Inside Diameter | .075in, .11in, 1.9mm, 2.79mm |
Overall Length | 11.68mm, .46in |
Stud Diameter | 4.2mm, .165in |
Wire Insulation Diameter | 2.5 – 3.4mm, .1 – .135in |
Wire Insulation Diameter (Max) | .135in, 3.429mm |
Tongue Thickness | .76mm, .03in |
Wire Insulation Diameter (Min) | .1in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 15000 |
Packaging Method | Strip/Reel |
Sealable | No |
Stud Size | M4, #8 |
Wire/Cable Type | Regular Wire |
Barrel Type | Open Barrel |
Insulated | No |
Shape Description | Circular/Oval |
Support Style | Insulation Support |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Terminals Ring Tongue I.s. |Amp Te Connectivity 160434-2 | Newark Electronics |
Terminals RING TONGUE I.S. | Rapid Electronics |
TE Connectivity RING TONGUE I.S. Terminals RING TONGUE I | Distrelec |
CRIMP TERMINALS - RING TONGUE | Farnell |
Ring Tongue Terminal 15.5-20AWG Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 160434-2?
Additional datasheets, footprints and schematics for 160434-2 are listed on our Part Details page. You can also find images and similar parts to 160434-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160434-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160434-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160434-2 fall under?
The 160434-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 160434-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160434-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 160434-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160434-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 160434-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160434-2 often in real-time on the comparison pages.
What if I can't find stock of 160434-2?
You can fill out our help required form which you can use to request a quote for 160434-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.