Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.61
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.79
|
1,645
in stock
|
Buy Now | |
Future Electronics
from US$0.66
|
847
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.79
|
493
in stock
|
Buy Now | |
Rapid Electronics
from US$9.47
|
16
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.79
|
9
in stock
|
Buy Now | |
RS Americas
from US$0.69
|
-
|
Buy Now | |
Carlton-Bates
from US$0.75
|
-
|
Buy Now | |
Sager
from US$0.41
|
-
|
Buy Now |
Standoff Material | Brass |
---|---|
Thread Size - Metric | - |
Thread Size - Imperial | 6-32 |
Standoff Type | Swage Round Female |
Body Length | 12.7mm |
Product Range | - |
Overall Length | 15.4mm |
External Width | 6.4mm |
SVHC | No SVHC (15-Jan-2018) |
SWAGE STANDOFF | Heilind Electronics |
1604-2 - ╪ 0.25 inch 6 to 32 Thread Swage Mount Brass Nickel Plating Standoff | Future Electronics |
Standoff | Newark Electronics |
Customer Item | Carlton-Bates |
Circuit Board Hardware - PCB | Sager |
Where can I find additional details, specifications and documents for a 1604-2?
Additional datasheets, footprints and schematics for 1604-2 are listed on our Part Details page. You can also find images and similar parts to 1604-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1604-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1604-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1604-2 fall under?
The 1604-2 is listed under Keystone Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to 1604-2 when available in the Keystone Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1604-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1604-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1604-2 have stock available?
Authorised distributors including Heilind Electronics, Future Electronics, Heilind Electronics Asia, Rapid Electronics and Transfer Multisort Elektronik have stock available or on a lead time for 1604-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1604-2 often in real-time on the comparison pages.
What if I can't find stock of 1604-2?
You can fill out our help required form which you can use to request a quote for 1604-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.