Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.68
Color | Black |
---|---|
Material | Polycarbonate |
Cable Exit Angle | 180° |
Height | 1.11in, 28.1mm |
Length | 38.6mm, 1.52in |
Width | 25.8mm |
Hardware Type | Receptacle Frame |
Panel Mount Feature | With |
Panel Mount Feature Type | Latches |
Packaging Quantity | 1 |
Packaging Method | Package |
Connector System | Wire-to-Panel, Wire-to-Wire |
Product Type | Accessory |
Connector Style | Receptacle |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
HSG,2X2 POWER PROD RECPT Connector Hardware Accessory Type: Receptacle Frame Primary Product Color: Black Primary Product Material: Polycarbonate Operating Temperature (Max): 221 °F Operating Temperature (Max): 105 °C Receptacle Frame Black | Connector Hardware | Part Number: 1604077-1 | Internal Number: 1604077-1 | Polycarbonate | TE Connectivity | TE Store |
Modular Housing, Amp 15/30/45 Power Conn | Newark Electronics |
15/30/45 Power Series 2 x 2 inch Wire to Panel Receptacle Frame Housing | Future Electronics |
Conn Housing RCP 1 POS ST | Avnet America |
HSG,2X2 POWER PROD RECPT, Rectangular Connector Hardware | TE Connectivity 1604077-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1604077-1?
Additional datasheets, footprints and schematics for 1604077-1 are listed on our Part Details page. You can also find images and similar parts to 1604077-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1604077-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1604077-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1604077-1 fall under?
The 1604077-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to 1604077-1 when available in the Rectangular Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1604077-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1604077-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1604077-1 have stock available?
Authorised distributors including Chip One Stop, TE Store, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 1604077-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1604077-1 often in real-time on the comparison pages.
What if I can't find stock of 1604077-1?
You can fill out our help required form which you can use to request a quote for 1604077-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.