Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 1 |
---|---|
Number of Signal Positions | 0 |
Number of Power Positions | 0 |
Contact Retention | Without |
Length | 3.25in, 82.6mm |
Width | 1.06in, 27.16mm |
Accepts Wire Insulation Diameter Range | 18mm, .7in |
Wire Size | 4 – 0AWG, 41444 – 118412CMA, 21 – 60mm² |
Height | 1.112in, 23.39mm |
Operating Voltage | 600VAC, 600VDC |
Housing Color | Red |
Housing Material | Polycarbonate |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | UL |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
Packaging Quantity | 60 |
Packaging Method | Bag/Box |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Contact Type | Plug |
Connector System | Wire-to-Wire |
Housing Type | Plug/Receptacle |
Product Type | Housing |
Wire Type | Stranded |
Termination Method to Wire & Cable | Crimp |
Wire/Cable Type | Discrete Wire |
Operating Temperature Range | 32 – 221°F, 0 – 105°C |
Power to the Board HSG SUB-ASY RED 180A | Rapid Electronics |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
180A Housing Sub-Assy,red |Amp Te Connectivity 1604062-4 | Newark Electronics |
Conn Housing PL 1 POS Crimp ST Bulk | Avnet America |
Where can I find additional details, specifications and documents for a 1604062-4?
Additional datasheets, footprints and schematics for 1604062-4 are listed on our Part Details page. You can also find images and similar parts to 1604062-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1604062-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1604062-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1604062-4 fall under?
The 1604062-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1604062-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1604062-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1604062-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1604062-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 1604062-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1604062-4 often in real-time on the comparison pages.
What if I can't find stock of 1604062-4?
You can fill out our help required form which you can use to request a quote for 1604062-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.