1604050-6 Power Connectors by TE Connectivity

350A HOUSING SUB-ASSY,GREEN

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$7.43

Distributor Stock
Logo for Newark
Newark
from US$8.15
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$7.43
-
Buy Now

Specifications

Number of Signal Positions 0
Number of Power Positions 0
Number of Positions 2
Number of Rows 1
Contact Retention Without
Length 4.23in, 107.46mm
Width 69.9mm, 2.75in
Accepts Wire Insulation Diameter Range .945in, 24mm
Height 33.2mm, 1.307in
Operating Voltage 600VDC, 600VAC
Housing Color Green
UL Flammability Rating UL 94V-0
Centerline (Pitch) .75in, 19.06mm
Housing Material Polycarbonate
Agency/Standard Number E28476
UL Rating Recognized
Glow Wire Rating Standard Part - Not Glow Wire
Agency/Standard UL
Panel Mount Feature Without
Connector Mounting Type Cable Mount (Free-Hanging)
Circuit Application Power
Packaging Quantity 12
Packaging Method Bag/Box
Connector System Wire-to-Wire
Connector & Contact Terminates To Wire & Cable
Product Type Housing
Sealable No
Housing Type Plug/Receptacle
Contact Type Plug
Termination Method to Wire & Cable Crimp
Wire/Cable Type Discrete Wire
Wire Type Stranded
Operating Temperature Range -20 – 105°C, -4 – 221°F

Alternative Descriptions

Plug And Socket Connector Housing | Newark Electronics
Conn Housing RCP 2 POS Crimp ST | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1604050-6?

Additional datasheets, footprints and schematics for 1604050-6 are listed on our Part Details page. You can also find images and similar parts to 1604050-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1604050-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1604050-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1604050-6 fall under?

The 1604050-6 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1604050-6 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1604050-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 1604050-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1604050-6 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1604050-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1604050-6 often in real-time on the comparison pages.

What if I can't find stock of 1604050-6?

You can fill out our help required form which you can use to request a quote for 1604050-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay