Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.65
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$8.86
|
15
in stock
|
Buy Now | |
Newark Electronics
from US$8.66
|
15
in stock
|
Buy Now | |
Rapid Electronics
from US$8.80
|
15
in stock
|
Buy Now | |
Chip One Stop
from US$8.01
|
15
in stock
|
Buy Now | |
Avnet America
from US$7.65
|
-
|
Buy Now | |
Boersig
from US$8.34
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Signal Positions | 0 |
---|---|
Number of Rows | 1 |
Number of Power Positions | 0 |
Number of Positions | 2 |
Contact Retention | Without |
Accepts Wire Insulation Diameter Range | .945in, 24mm |
Height | 1.307in, 33.2mm |
Width | 2.75in, 69.9mm |
Length | 4.23in, 107.46mm |
Operating Voltage | 600VDC, 600VAC |
Centerline (Pitch) | .75in, 19.06mm |
Housing Color | Yellow |
UL Flammability Rating | UL 94V-0 |
Housing Material | Polycarbonate |
Agency/Standard | UL |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Circuit Application | Power |
Packaging Method | Bag/Box |
Packaging Quantity | 12 |
Product Type | Housing |
Contact Type | Plug |
Housing Type | Plug/Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Sealable | No |
Wire Type | Stranded |
Termination Method to Wire & Cable | Crimp |
Wire/Cable Type | Discrete Wire |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
Power To The Board Hsg Sub-Asy Yellow 350A |Amp Te Connectivity 1604050-1 | Newark Electronics |
Power to the Board HSG SUB-ASY YELLOW 350A | Rapid Electronics |
TE Connectivity 350A HOUSING SUB-ASSY YELLOW Power to th | Distrelec |
Conn Housing RCP 2 POS Crimp ST | Avnet America |
Where can I find additional details, specifications and documents for a 1604050-1?
Additional datasheets, footprints and schematics for 1604050-1 are listed on our Part Details page. You can also find images and similar parts to 1604050-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1604050-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1604050-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1604050-1 fall under?
The 1604050-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1604050-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1604050-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1604050-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1604050-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1604050-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1604050-1 often in real-time on the comparison pages.
What if I can't find stock of 1604050-1?
You can fill out our help required form which you can use to request a quote for 1604050-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.