Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$21.98
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$25.18
|
No stock
|
Buy Now | |
TE Store
from US$28.02
|
32
in stock
|
Buy Now | |
Newark Electronics
from US$26.97
|
5
in stock
|
Buy Now | |
Rapid Electronics
from US$31.36
|
5
in stock
|
Buy Now | |
Chip One Stop
from US$30.40
|
5
in stock
|
Buy Now | |
Distrelec
from US$46.25
|
5
in stock
|
Buy Now | |
Avnet America
from US$21.98
|
-
|
Buy Now | |
RS Americas
from US$30.18
|
-
|
Buy Now | |
element14
from US$24.82
|
-
|
Buy Now |
Number of Positions | 2 |
---|---|
Contact Current Rating (Max) | 175A |
Wire Size | 4AWG, 21mm², 41444CMA |
Height | 1in, 25.4mm |
Width | 53.5mm, 2.11in |
Length | 3.08in, 78.2mm |
Operating Voltage | 600VAC, 600VDC |
Centerline (Pitch) | .75in, 19.06mm |
UL Flammability Rating | UL 94V-0 |
Housing Material | Polycarbonate |
Housing Color | Gray |
Agency/Standard | UL |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Alignment | With |
Mating Retention | With |
Panel Mount Feature | Without |
Mating Alignment Type | Keyed |
Mating Retention Type | Latch |
Circuit Application | Power |
Packaging Method | Package |
Connector System | Wire-to-Wire |
Product Type | Connector Assembly |
Housing Type | Plug/Receptacle |
Contact Type | Pin/Socket |
Sealable | No |
Assembly or Kit | Kit |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Wire Type | Stranded |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
KIT,175A, 4 AWG,GRAY Rectangular Power Connector Type: Connector Assembly Connector & Housing Type: Receptacle Plug Connector System: Wire-to-Wire Number of Positions: 2 Centerline (Pitch): 19.06 mm Connector Assembly Receptacle Wire-to-Wire | Rectangular Power Connector | Part Number: 1604044-4 | Internal Number: 1604044-4 | 19.06 mm | TE Connectivity | TE Store |
Power To The Board 175A 4Awg Gray Rohs Compliant: Yes |Amp Te Connectivity 1604044-4 | Newark Electronics |
Power to the Board 175A 4AWG GRAY | Rapid Electronics |
TE Connectivity - AMP PWR CONN KIT175A 4 AWGGRAY | Distrelec |
Conn Battery PL 2 POS ST 2 Terminal 1 Port | Avnet America |
KIT,175A, 4 AWG, GRAY, Rectangular Power Connectors | TE Connectivity 1604044-4 | RS Americas |
CONN, RECTNGLR, PLUG/RCPT, 2POS, CABLE | element14 |
Status: | Unknown |
---|---|
Series: | Power 175 Series |
RoHS: | Unknown |
No. of Contacts | 2Contacts |
---|---|
Product Range | Power 175 Series |
Connector Mounting | Cable Mount |
Contact Termination Type | Crimp |
Pitch Spacing | - |
Gender | Plug Receptacle |
Contact Gender | Pin Socket |
Contact Material | Copper |
Contact Plating | Silver Plated Contacts |
Connector Shell Size | - |
No. of Rows | 1Rows |
Contact Termination | Crimp |
Where can I find additional details, specifications and documents for a 1604044-4?
Additional datasheets, footprints and schematics for 1604044-4 are listed on our Part Details page. You can also find images and similar parts to 1604044-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1604044-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1604044-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1604044-4 fall under?
The 1604044-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1604044-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1604044-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1604044-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1604044-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1604044-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1604044-4 often in real-time on the comparison pages.
What if I can't find stock of 1604044-4?
You can fill out our help required form which you can use to request a quote for 1604044-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.