Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.09
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$10.95
|
117
in stock
|
Buy Now | |
Newark Electronics
from US$10.95
|
117
in stock
|
Buy Now | |
Rapid Electronics
from US$11.29
|
117
in stock
|
Buy Now | |
Chip One Stop
from US$8.63
|
117
in stock
|
Buy Now | |
Farnell
from US$11.69
|
95
in stock
|
Buy Now | |
TE Store
from US$10.92
|
74
in stock
|
Buy Now | |
Avnet America
from US$8.09
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Power Positions | 0 |
Number of Signal Positions | 0 |
Number of Positions | 1 |
Contact Current Rating (Max) | 120A |
Contact Retention | Without |
Contact Termination Area Plating Material | Silver |
Contact Mating Area Plating Thickness | 1.27µm, 50µin |
Contact Mating Area Plating Material | Silver |
Height | .944in, 23.99mm |
Width | 23.4mm, .921in |
Length | 2.74in, 69.6mm |
Wire Size | 2AWG, 67100CMA, 34 – 35mm² |
Operating Voltage | 600VDC, 600VAC |
Housing Color | Green |
UL Flammability Rating | UL 94V-0 |
Housing Material | Polycarbonate |
UL Rating | Recognized |
Agency/Standard | UL |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Mating Alignment | Without |
Mating Retention Type | Latch |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
Circuit Application | Power |
Packaging Method | Bag |
Product Type | Connector Assembly |
Contact Type | Pin/Socket |
Housing Type | Plug/Receptacle |
Sealable | No |
Assembly or Kit | Kit |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Wire Type | Stranded |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
Power To The Board Sgl Pole 2Awg Green 120A Rohs Compliant: Yes |Amp Te Connectivity 1604002-4 | Newark Electronics |
Power to the Board SGL POLE 2AWG GREEN 120A | Rapid Electronics |
TE Connectivity 120A SGL POLE KIT 2 AWG GREEN Power to t | Distrelec |
120A SGL POLE KIT, 2 AWG GREEN Rectangular Power Connector Type: Connector Assembly Connector & Housing Type: Receptacle Plug Connector System: Wire-to-Wire Number of Positions: 1 Sealable: No Connector Assembly Receptacle Wire-to-Wire | Rectangular Power Connector | Part Number: 1604002-4 | Internal Number: 1604002-4 | TE Connectivity | TE Store |
Conn Power PL 1 POS Crimp ST Cable Mount 1 Terminal 1 Port | Avnet America |
Status: | Unknown |
---|---|
Series: | AMP Power 120 Series |
RoHS: | Unknown |
Product Range | AMP Power 120 Series |
---|---|
No. of Contacts | 1Contacts |
Gender | Plug Receptacle |
Pitch Spacing | - |
Contact Termination Type | Crimp |
No. of Rows | 1 Row |
Connector Mounting | Cable Mount |
Contact Plating | Silver Plated Contacts |
Contact Material | Copper |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1604002-4?
Additional datasheets, footprints and schematics for 1604002-4 are listed on our Part Details page. You can also find images and similar parts to 1604002-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1604002-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1604002-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1604002-4 fall under?
The 1604002-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1604002-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1604002-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1604002-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1604002-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1604002-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1604002-4 often in real-time on the comparison pages.
What if I can't find stock of 1604002-4?
You can fill out our help required form which you can use to request a quote for 1604002-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.