Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.11
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.98
|
No stock
|
Buy Now | |
TE Store
from US$3.03
|
1,602
in stock
|
Buy Now | |
Heilind Electronics
from US$2.54
|
283
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.54
|
85
in stock
|
Buy Now | |
Avnet America
from US$2.11
|
-
|
Buy Now | |
Boersig
from US$3.35
|
-
|
Buy Now | |
Farnell
from US$5.46
|
-
|
Buy Now |
Number of Power Positions | 0 |
---|---|
Number of Positions | 1 |
Number of Signal Positions | 0 |
Contact Retention | Without |
Height | 69.6mm, 2.74in |
Wire Size | 67100 – 69073CMA, 34 – 35mm², 2AWG |
Accepts Wire Insulation Diameter Range | .591in, 15mm |
Width | .96in, 22.4mm |
Length | .96in, 22.4mm |
Operating Voltage | 600VDC, 600VAC |
Housing Color | White |
UL Flammability Rating | UL 94V-0 |
Housing Material | Polycarbonate |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
Agency/Standard | UL |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Circuit Application | Power |
Packaging Method | Box |
Packaging Quantity | 110 |
Product Type | Housing |
Contact Type | Plug |
Housing Type | Plug/Receptacle |
Sealable | No |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
Operating Temperature Range | 0 – 105°C, 32 – 221°F |
120A SGL POLE HSG SUBASY,WHITE Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Plug Connector System: Wire-to-Wire Number of Positions: 1 Sealable: No Housing Receptacle Wire-to-Wire | Rectangular Power Connector | Part Number: 1604001-3 | Internal Number: 1604001-3 | TE Connectivity | TE Store |
120A SGL POLE HSG SUBASY,WHITE | Heilind Electronics |
Power To The Board Hsg Subasy White 120A Sgl Pole |Amp Te Connectivity 1604001-3 | Newark Electronics |
Conn Housing PL 1 POS Crimp ST Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | Power 120 Series |
RoHS: | Unknown |
Product Range | Power 120 Series |
---|---|
Gender | Plug Receptacle |
No. of Positions | 1Ways |
Pitch Spacing | - |
For Use With | Single Pole AMP Power Series 120 Modular Connectors |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1604001-3?
Additional datasheets, footprints and schematics for 1604001-3 are listed on our Part Details page. You can also find images and similar parts to 1604001-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1604001-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1604001-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1604001-3 fall under?
The 1604001-3 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1604001-3 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1604001-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1604001-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1604001-3 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for 1604001-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1604001-3 often in real-time on the comparison pages.
What if I can't find stock of 1604001-3?
You can fill out our help required form which you can use to request a quote for 1604001-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.